☰
OMPCA9959LEDEV
OMPCA9959LEDEV
Active
Description:  PCA9959 LED DRIVER EVAL BOARD
Manufacturer:  NXP Semiconductors
History Price: $575.7
In Stock: 11920
OMPCA9959LEDEV Specification
Specification
Part No
OMPCA9959LEDEV
Category
LED Driver Evaluation Boards
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
63mA
Outputs and Type
1, Non-Isolated
Voltage - Output
5.5V
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
PCA9959
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast