☰
LFVDBGR
LFVDBGR
Active
Description:  NEX BIT VERTICAL RIGID DBUG
Manufacturer:  NXP Semiconductors
Datasheet:   LFVDBGR Datasheet
History Price: $432.68
In Stock: 2335
LFVDBGR Specification
Specification
Part No
LFVDBGR
Category
Kits Accessories
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
-
LFVDBGR Related Parts
LFVBBJ33LT
LFVBBJ33LT
NXP Semiconductors
QORIVVA MPC5633M 144 PIN 0.5 MM
LFVBBJ34LT
LFVBBJ34LT
NXP Semiconductors
QORIVVA MPC5634M 144 PIN 0.5 MM
LFVBBJ34M2T
LFVBBJ34M2T
NXP Semiconductors
QORIVVA MCSP5634M 176 PIN VERTIC
LFVBBJ34QA
LFVBBJ34QA
NXP Semiconductors
QORIVVA MPC5634M 208 PIN 1.0MM P
LFVBBJ74WA
LFVBBJ74WA
NXP Semiconductors
QORIVVA MPC5674A 416 PIN 1.0MM P
LFVBBJ74ZA
LFVBBJ74ZA
NXP Semiconductors
QORIVVA MPC5674A 516 PIN 1.0MM P
LFVBBJ76WA
LFVBBJ76WA
NXP Semiconductors
QORIVVA MPC5676R 416 PIN 1.0MM P
LFVBBJ76ZA
LFVBBJ76ZA
NXP Semiconductors
QORIVVA MPC5676R 516 PIN 1.0MM P
LFVBBK77CWA
LFVBBK77CWA
NXP Semiconductors
QORIVVA MPC5777C 416 PIN 1.0MM V
LFVBBK77CWB
LFVBBK77CWB
NXP Semiconductors
NXP LEAD FREE MPC5777C CSE 2.08
LFVBBK77CWC
LFVBBK77CWC
NXP Semiconductors
NXP LEAD FREE MPC5777C CSE 2.08
LFVBBK77CWD
LFVBBK77CWD
NXP Semiconductors
NXP LEAD FREE MPC5777C CSE 2A.17
LFVDBGR Compare Parts
  • LFVDBGR vs LFVDBV90
  • LFVDBGR vs LFVDBV180
  • LFVDBGR vs LFVDBJR
  • LFVDBGR vs LFVDBGF
  • LFVDBGR vs LFVCALSRAM2
  • LFVDBGR vs LFVCAL32SYNC8
  • LFVDBGR vs LFVCAL32SYNC4
  • LFVDBGR vs LFVCAL32SYNC2
  • LFVDBGR vs LFVBSK77CZZA
  • LFVDBGR vs LFVBSK77CZZ1A
  • LFVDBGR vs LFVBSK77CZWA
  • LFVDBGR vs LFVBSK77CZW1A
  • LFVDBGR vs LFVBSJ74ZZA
  • LFVDBGR vs LFVBSJ74ZZ1A
  • LFVDBGR vs LFVBSJ74ZWA
  • LFVDBGR vs LFVBSJ74ZW1A
  • LFVDBGR vs LFVBBOM67W1A
  • LFVDBGR vs LFVBBOM67U2A
  • LFVDBGR vs LFVBBOM66W1A
  • LFVDBGR vs LFVBBOM65U2A
  • LFVDBGR vs LFVBBOM54W1A
  • LFVDBGR vs LFVBBOK77CZ1D
  • LFVDBGR vs LFVBBOK77CZ1C
  • LFVDBGR vs LFVBBOK77CZ1B
  • LFVDBGR vs LFVBBOK77CZ1A
  • LFVDBGR vs LFVBBOK77CW1D
  • LFVDBGR vs LFVBBOK77CW1C
  • LFVDBGR vs LFVBBOK77CW1B
  • LFVDBGR vs LFVBBOJ76Z1A
  • LFVDBGR vs LFVBBOJ76W1A
  • LFVDBGR vs LFVBBOJ74Z1A
  • LFVDBGR vs LFVBBOJ74W1A
  • LFVDBGR vs LFVBBK77CZD
  • LFVDBGR vs LFVBBK77CZC
  • LFVDBGR vs LFVBBK77CZB
  • LFVDBGR vs LFVBBK77CZA
  • LFVDBGR vs LFVBBK77CWD
  • LFVDBGR vs LFVBBK77CWC
  • LFVDBGR vs LFVBBK77CWB
  • LFVDBGR vs LFVBBK77CWA
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.