☰
LFVCAL32SYNC4
LFVCAL32SYNC4
Active
Description:  32 BIT 4MB VERTICAL CALIBRATION
Manufacturer:  NXP Semiconductors
History Price: $495.06
In Stock: 40800
LFVCAL32SYNC4 Specification
Specification
Part No
LFVCAL32SYNC4
Category
Kits Accessories
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Daughter Board
For Use With/Related Products
MPC5674F, MPC5676R, MPC5777C
LFVCAL32SYNC4 Related Parts
LFVBBJ33LT
LFVBBJ33LT
NXP Semiconductors
QORIVVA MPC5633M 144 PIN 0.5 MM
LFVBBJ34LT
LFVBBJ34LT
NXP Semiconductors
QORIVVA MPC5634M 144 PIN 0.5 MM
LFVBBJ34M2T
LFVBBJ34M2T
NXP Semiconductors
QORIVVA MCSP5634M 176 PIN VERTIC
LFVBBJ34QA
LFVBBJ34QA
NXP Semiconductors
QORIVVA MPC5634M 208 PIN 1.0MM P
LFVBBJ74WA
LFVBBJ74WA
NXP Semiconductors
QORIVVA MPC5674A 416 PIN 1.0MM P
LFVBBJ74ZA
LFVBBJ74ZA
NXP Semiconductors
QORIVVA MPC5674A 516 PIN 1.0MM P
LFVBBJ76WA
LFVBBJ76WA
NXP Semiconductors
QORIVVA MPC5676R 416 PIN 1.0MM P
LFVBBJ76ZA
LFVBBJ76ZA
NXP Semiconductors
QORIVVA MPC5676R 516 PIN 1.0MM P
LFVBBK77CWA
LFVBBK77CWA
NXP Semiconductors
QORIVVA MPC5777C 416 PIN 1.0MM V
LFVBBK77CWB
LFVBBK77CWB
NXP Semiconductors
NXP LEAD FREE MPC5777C CSE 2.08
LFVBBK77CWC
LFVBBK77CWC
NXP Semiconductors
NXP LEAD FREE MPC5777C CSE 2.08
LFVBBK77CWD
LFVBBK77CWD
NXP Semiconductors
NXP LEAD FREE MPC5777C CSE 2A.17
LFVCAL32SYNC4 Compare Parts
  • LFVCAL32SYNC4 vs LFVDBV90
  • LFVCAL32SYNC4 vs LFVDBV180
  • LFVCAL32SYNC4 vs LFVDBJR
  • LFVCAL32SYNC4 vs LFVDBGR
  • LFVCAL32SYNC4 vs LFVDBGF
  • LFVCAL32SYNC4 vs LFVCALSRAM2
  • LFVCAL32SYNC4 vs LFVCAL32SYNC8
  • LFVCAL32SYNC4 vs LFVCAL32SYNC2
  • LFVCAL32SYNC4 vs LFVBSK77CZZA
  • LFVCAL32SYNC4 vs LFVBSK77CZZ1A
  • LFVCAL32SYNC4 vs LFVBSK77CZWA
  • LFVCAL32SYNC4 vs LFVBSK77CZW1A
  • LFVCAL32SYNC4 vs LFVBSJ74ZZA
  • LFVCAL32SYNC4 vs LFVBSJ74ZZ1A
  • LFVCAL32SYNC4 vs LFVBSJ74ZWA
  • LFVCAL32SYNC4 vs LFVBSJ74ZW1A
  • LFVCAL32SYNC4 vs LFVBBOM67W1A
  • LFVCAL32SYNC4 vs LFVBBOM67U2A
  • LFVCAL32SYNC4 vs LFVBBOM66W1A
  • LFVCAL32SYNC4 vs LFVBBOM65U2A
  • LFVCAL32SYNC4 vs LFVBBOM54W1A
  • LFVCAL32SYNC4 vs LFVBBOK77CZ1D
  • LFVCAL32SYNC4 vs LFVBBOK77CZ1C
  • LFVCAL32SYNC4 vs LFVBBOK77CZ1B
  • LFVCAL32SYNC4 vs LFVBBOK77CZ1A
  • LFVCAL32SYNC4 vs LFVBBOK77CW1D
  • LFVCAL32SYNC4 vs LFVBBOK77CW1C
  • LFVCAL32SYNC4 vs LFVBBOK77CW1B
  • LFVCAL32SYNC4 vs LFVBBOJ76Z1A
  • LFVCAL32SYNC4 vs LFVBBOJ76W1A
  • LFVCAL32SYNC4 vs LFVBBOJ74Z1A
  • LFVCAL32SYNC4 vs LFVBBOJ74W1A
  • LFVCAL32SYNC4 vs LFVBBK77CZD
  • LFVCAL32SYNC4 vs LFVBBK77CZC
  • LFVCAL32SYNC4 vs LFVBBK77CZB
  • LFVCAL32SYNC4 vs LFVBBK77CZA
  • LFVCAL32SYNC4 vs LFVBBK77CWD
  • LFVCAL32SYNC4 vs LFVBBK77CWC
  • LFVCAL32SYNC4 vs LFVBBK77CWB
  • LFVCAL32SYNC4 vs LFVBBK77CWA
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.