☰
LFTHNFT
LFTHNFT
Active
Description:  HARDWARE 0.65MM 80-PIN QFP
Manufacturer:  NXP Semiconductors
Datasheet:   LFTHNFT Datasheet
History Price: $309.06
In Stock: 3920
LFTHNFT Specification
Specification
Part No
LFTHNFT
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Programming Adapter
For Use With/Related Products
-
LFTHNFT Related Parts
LFTAA13C
LFTAA13C
NXP Semiconductors
32 PIN 0.5MM QFN TARGET ADAPTER
LFTAA1C
LFTAA1C
NXP Semiconductors
8 PIN 0.8MM DFN TARGET ADAPTER
LFTAA5C
LFTAA5C
NXP Semiconductors
32 PIN 0.5MM SO32WB TARGET ADAPT
LFTAH1HA
LFTAH1HA
NXP Semiconductors
100 PIN 0.5MM BGA TO 100 PIN LQF
LFTAHC2A
LFTAHC2A
NXP Semiconductors
NXP 100 PIN BGA TO 48 PIN EPLQFP
LFTAJ46CNM2T
LFTAJ46CNM2T
NXP Semiconductors
QORIVVA MPC5646C 176 PIN 0.5MM Q
LFTAJ46CNQA
LFTAJ46CNQA
NXP Semiconductors
QORIVVA MPC5646C 208 PIN 1.0MM P
LFTAJ56E2T
LFTAJ56E2T
NXP Semiconductors
64 LQFP TARGET ADAPTER FOR QORIV
LFTAJ56EE2T
LFTAJ56EE2T
NXP Semiconductors
64 PIN TARGET ADAPTER FOR QORIVV
LFTAJ56EHT
LFTAJ56EHT
NXP Semiconductors
100 PIN TARGET ADAPTER FOR QORIV
LFTAJ56HT
LFTAJ56HT
NXP Semiconductors
100 LQFP TARGET ADAPTER QORIVVA
LFTAJ56LT
LFTAJ56LT
NXP Semiconductors
144 LQFP TARGET ADAPTER QORIVVA
LFTHNFT Compare Parts
  • LFTHNFT vs LFTQSMT
  • LFTHNFT vs LFTQSM2T
  • LFTHNFT vs LFTQSM1T
  • LFTHNFT vs LFTQSLT
  • LFTHNFT vs LFTQSKTLT
  • LFTHNFT vs LFTQSKT
  • LFTHNFT vs LFTQSK1T
  • LFTHNFT vs LFTQSIT
  • LFTHNFT vs LFTQSHT
  • LFTHNFT vs LFTQSFT
  • LFTHNFT vs LFTQSET
  • LFTHNFT vs LFTQSE2T
  • LFTHNFT vs LFTQSE1C
  • LFTHNFT vs LFTQSDT
  • LFTHNFT vs LFTQSCT
  • LFTHNFT vs LFTQSBT
  • LFTHNFT vs LFTQSB1T
  • LFTHNFT vs LFTQSAT
  • LFTHNFT vs LFTHNYLT
  • LFTHNFT vs LFTHNYIT
  • LFTHNFT vs LFTHNYHT
  • LFTHNFT vs LFTHNYFT
  • LFTHNFT vs LFTHNYET
  • LFTHNFT vs LFTHNYBT
  • LFTHNFT vs LFTHNYAT
  • LFTHNFT vs LFTHNLT
  • LFTHNFT vs LFTHNIT
  • LFTHNFT vs LFTHNHT
  • LFTHNFT vs LFTHNET
  • LFTHNFT vs LFTHNBT
  • LFTHNFT vs LFTHNAT
  • LFTHNFT vs LFTAS32KQM2A
  • LFTHNFT vs LFTAS32KQM
  • LFTHNFT vs LFTAS32KQLA
  • LFTHNFT vs LFTAS32KQH1A
  • LFTHNFT vs LFTAS32KQE2A
  • LFTHNFT vs LFTAS32KMM2T
  • LFTHNFT vs LFTAS32KMLT
  • LFTHNFT vs LFTAS32KME2T
  • LFTHNFT vs LFTAS32K3QM4A
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!