☰
LFTHNAT
LFTHNAT
Active
Description:  HARDWARE 0.8MM 32-PIN QFP
Manufacturer:  NXP Semiconductors
Datasheet:   LFTHNAT Datasheet
History Price: $309.06
In Stock: 39280
LFTHNAT Specification
Specification
Part No
LFTHNAT
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Programming Adapter
For Use With/Related Products
-
LFTHNAT Related Parts
LFTAA13C
LFTAA13C
NXP Semiconductors
32 PIN 0.5MM QFN TARGET ADAPTER
LFTAA1C
LFTAA1C
NXP Semiconductors
8 PIN 0.8MM DFN TARGET ADAPTER
LFTAA5C
LFTAA5C
NXP Semiconductors
32 PIN 0.5MM SO32WB TARGET ADAPT
LFTAH1HA
LFTAH1HA
NXP Semiconductors
100 PIN 0.5MM BGA TO 100 PIN LQF
LFTAHC2A
LFTAHC2A
NXP Semiconductors
NXP 100 PIN BGA TO 48 PIN EPLQFP
LFTAJ46CNM2T
LFTAJ46CNM2T
NXP Semiconductors
QORIVVA MPC5646C 176 PIN 0.5MM Q
LFTAJ46CNQA
LFTAJ46CNQA
NXP Semiconductors
QORIVVA MPC5646C 208 PIN 1.0MM P
LFTAJ56E2T
LFTAJ56E2T
NXP Semiconductors
64 LQFP TARGET ADAPTER FOR QORIV
LFTAJ56EE2T
LFTAJ56EE2T
NXP Semiconductors
64 PIN TARGET ADAPTER FOR QORIVV
LFTAJ56EHT
LFTAJ56EHT
NXP Semiconductors
100 PIN TARGET ADAPTER FOR QORIV
LFTAJ56HT
LFTAJ56HT
NXP Semiconductors
100 LQFP TARGET ADAPTER QORIVVA
LFTAJ56LT
LFTAJ56LT
NXP Semiconductors
144 LQFP TARGET ADAPTER QORIVVA
LFTHNAT Compare Parts
  • LFTHNAT vs LFTQSMT
  • LFTHNAT vs LFTQSM2T
  • LFTHNAT vs LFTQSM1T
  • LFTHNAT vs LFTQSLT
  • LFTHNAT vs LFTQSKTLT
  • LFTHNAT vs LFTQSKT
  • LFTHNAT vs LFTQSK1T
  • LFTHNAT vs LFTQSIT
  • LFTHNAT vs LFTQSHT
  • LFTHNAT vs LFTQSFT
  • LFTHNAT vs LFTQSET
  • LFTHNAT vs LFTQSE2T
  • LFTHNAT vs LFTQSE1C
  • LFTHNAT vs LFTQSDT
  • LFTHNAT vs LFTQSCT
  • LFTHNAT vs LFTQSBT
  • LFTHNAT vs LFTQSB1T
  • LFTHNAT vs LFTQSAT
  • LFTHNAT vs LFTHNYLT
  • LFTHNAT vs LFTHNYIT
  • LFTHNAT vs LFTHNYHT
  • LFTHNAT vs LFTHNYFT
  • LFTHNAT vs LFTHNYET
  • LFTHNAT vs LFTHNYBT
  • LFTHNAT vs LFTHNYAT
  • LFTHNAT vs LFTHNLT
  • LFTHNAT vs LFTHNIT
  • LFTHNAT vs LFTHNHT
  • LFTHNAT vs LFTHNFT
  • LFTHNAT vs LFTHNET
  • LFTHNAT vs LFTHNBT
  • LFTHNAT vs LFTAS32KQM2A
  • LFTHNAT vs LFTAS32KQM
  • LFTHNAT vs LFTAS32KQLA
  • LFTHNAT vs LFTAS32KQH1A
  • LFTHNAT vs LFTAS32KQE2A
  • LFTHNAT vs LFTAS32KMM2T
  • LFTHNAT vs LFTAS32KMLT
  • LFTHNAT vs LFTAS32KME2T
  • LFTHNAT vs LFTAS32K3QM4A
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!