☰
LFBGAMQA
LFBGAMQA
Active
Description:  SOCKET MINI GRID 208-PGA
Manufacturer:  NXP Semiconductors
Datasheet:   LFBGAMQA Datasheet
History Price: $128.78
In Stock: 30400
LFBGAMQA Specification
Specification
Part No
LFBGAMQA
Category
Programming Adapters, Sockets
Manufacturer
NXP Semiconductors
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Adapter Board
For Use With/Related Products
-
LFBGAMQA Related Parts
LFBGARBU1AO
LFBGARBU1AO
NXP Semiconductors
SOCKET MINI GRID 324-BGA
LFBGADAP1C
LFBGADAP1C
NXP Semiconductors
DEVELOPMENT 1.0MM SKT 196-BGA
LFBGADAQA
LFBGADAQA
NXP Semiconductors
DEVELOPMENT 1.0MM SKT 208-BGA
LFBGADAS1A
LFBGADAS1A
NXP Semiconductors
256 PIN 1.0MM PITCH BGA/LGA ZERO
LFBGADATC
LFBGADATC
NXP Semiconductors
DEVELOPMENT 1.27MM SKT 272-BGA
LFBGADAU1A
LFBGADAU1A
NXP Semiconductors
DEVELOPMENT 1.0MM SKT 324-BGA
LFBGADAWA
LFBGADAWA
NXP Semiconductors
DEVELOPMENT 1.0MM SKT 416-BGA
LFBGADAZA
LFBGADAZA
NXP Semiconductors
DEVELOPMENT 1.0MM SKT 516-BGA
LFBGAINTJ33QLT
LFBGAINTJ33QLT
NXP Semiconductors
208 PIN 1.0MM PGA TO 144 PIN 0.5
LFBGAINTM55QU1A
LFBGAINTM55QU1A
NXP Semiconductors
ADAPTER MPC5500 208 TO 324 1MM
LFBGAINTM55U1QA
LFBGAINTM55U1QA
NXP Semiconductors
ADAPTER MPC5500 324 TO 208
LFBGAINTM55U1WA
LFBGAINTM55U1WA
NXP Semiconductors
ADAPTER MPC5500 324 TO 416
LFBGAMQA Compare Parts
  • LFBGAMQA vs LFBGARBZAO
  • LFBGAMQA vs LFBGARBZ3AO
  • LFBGAMQA vs LFBGARBZ1BO
  • LFBGAMQA vs LFBGARBZ1AO
  • LFBGAMQA vs LFBGARBY2AO
  • LFBGAMQA vs LFBGARBWBO
  • LFBGAMQA vs LFBGARBWAO
  • LFBGAMQA vs LFBGARBW1BO
  • LFBGAMQA vs LFBGARBVAO
  • LFBGAMQA vs LFBGARBV1AO
  • LFBGAMQA vs LFBGARBU3AO
  • LFBGAMQA vs LFBGARBU2AO
  • LFBGAMQA vs LFBGARBT5AO
  • LFBGAMQA vs LFBGARBT4AO
  • LFBGAMQA vs LFBGARBT3AO
  • LFBGAMQA vs LFBGARBS2AO
  • LFBGAMQA vs LFBGARBS1AO
  • LFBGAMQA vs LFBGARBQAO
  • LFBGAMQA vs LFBGARBQ1AO
  • LFBGAMQA vs LFBGARBP1CO
  • LFBGAMQA vs LFBGARBH1AO
  • LFBGAMQA vs LFBGAMZA
  • LFBGAMQA vs LFBGAMZ3A
  • LFBGAMQA vs LFBGAMZ1A
  • LFBGAMQA vs LFBGAMWA
  • LFBGAMQA vs LFBGAMW1A
  • LFBGAMQA vs LFBGAMVA
  • LFBGAMQA vs LFBGAMV1A
  • LFBGAMQA vs LFBGAMU3A
  • LFBGAMQA vs LFBGAMU2A
  • LFBGAMQA vs LFBGAMU1A
  • LFBGAMQA vs LFBGAMT5A
  • LFBGAMQA vs LFBGAMT4A
  • LFBGAMQA vs LFBGAMT3A
  • LFBGAMQA vs LFBGAMS2A
  • LFBGAMQA vs LFBGAMS1A
  • LFBGAMQA vs LFBGAMQ1A
  • LFBGAMQA vs LFBGAML2A
  • LFBGAMQA vs LFBGAMH1A
  • LFBGAMQA vs LFBGAINTPZA
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.