Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ NXP Semiconductors KITVR5500AEEVM
KITVR5500AEEVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KITVR5500AEEVM
Manufacturer:
NXP Semiconductors
Datasheet:
KITVR5500AEEVM Datasheet
History Price: $417.97
In Stock: 7070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KITVR5500AEEVM Specification
Specification
Part No
KITVR5500AEEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
Buck-Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
-
KITVR5500AEEVM PDF Datasheet
KITVR5500AEEVM Datasheet
Click and Download: KITVR5500AEEVM Datasheet
KITVR5500AEEVM Related Parts
KIT34704AEPEVBE
NXP Semiconductors
KIT EVALUATION MC34704A 8CH
KIT34704BEPEVBE
NXP Semiconductors
KIT EVALUATION MC34704B 5CH
KIT6W12VBIASICE3TOBO1
Infineon Technologies
EVAL BOARD FOR ICE3RBR4765JZ
KIT6W12VICE5TOBO1
Infineon Technologies
EVAL BOARD FOR ICE5QSAG
KIT6W13VP7950VTOBO1
Infineon Technologies
KIT_6W_13V_P7_950V BIAS BOARD
KIT6W18VP7950VTOBO1
Infineon Technologies
IN POWER SUPPLIES THAT ARE USED
KITPF3000FRDMEVM
NXP Semiconductors
EVALUATION KIT PF3000 PMIC
KIT18730EPEVBE
NXP Semiconductors
KIT FOR MPC18730 PMIC
KIT33394DWBEVB
NXP Semiconductors
KIT EVAL FOR MC33394 8X PWR SPLY
KIT33701DWBEVB
NXP Semiconductors
KIT FOR 33701 POWER SUPPLY
KIT33702DWBEVB
NXP Semiconductors
KIT FEATURES THE MC34701
KIT33730EKEVBE
NXP Semiconductors
KIT SWITCH MODE POWER SUPPLY
KITVR5500AEEVM Compare Parts
KITVR5500AEEVM vs KIT6W18VP7950VTOBO1
KITVR5500AEEVM vs KIT6W13VP7950VTOBO1
KITVR5500AEEVM vs KIT6W12VICE5TOBO1
KITVR5500AEEVM vs KIT6W12VBIASICE3TOBO1
KITVR5500AEEVM vs KIT34704BEPEVBE
KITVR5500AEEVM vs KIT34704AEPEVBE
KITVR5500AEEVM vs KITPF5300SKTEVM
KITVR5500AEEVM vs KITPF5300FRDMEVM
KITVR5500AEEVM vs KITFS5600FRDMEVM
KITVR5500AEEVM vs KIT34727FCEVBE
KITVR5500AEEVM vs KIT34717EPEVBE
KITVR5500AEEVM vs KIT34716EPEVBE
KITVR5500AEEVM vs KIT34713EPEVBE
KITVR5500AEEVM vs KIT34712EPEVBE
KITVR5500AEEVM vs KIT34700EPEVBE
KITVR5500AEEVM vs KIT34670EGEVBE
KITVR5500AEEVM vs KIT33730EKEVBE
KITVR5500AEEVM vs KIT33702DWBEVB
KITVR5500AEEVM vs KIT33701DWBEVB
KITVR5500AEEVM vs KIT33394DWBEVB
KITVR5500AEEVM vs KIT18730EPEVBE
KITVR5500AEEVM vs KIT-CRD-3DD12P
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again