Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ NXP Semiconductors FRDM7X-INTERFACE
FRDM7X-INTERFACE
Active
Kits Accessories
Description:
FRDM7X-INTERFACE
Manufacturer:
NXP Semiconductors
Datasheet:
FRDM7X-INTERFACE Datasheet
History Price: $66.36
In Stock: 5660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FRDM7X-INTERFACE Specification
Specification
Part No
FRDM7X-INTERFACE
Category
Kits Accessories
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Breakout Board
For Use With/Related Products
-
FRDM7X-INTERFACE PDF Datasheet
FRDM7X-INTERFACE Datasheet
Click and Download: FRDM7X-INTERFACE Datasheet
FRDM7X-INTERFACE Related Parts
FRDM-FXS-9AXIS
NXP Semiconductors
DEV KIT FOR 9AXIS XTRINSIC SNSR
FRDM-FXS-MULTI
NXP Semiconductors
DEV KIT FOR XTRINSIC SENSOR
FRDM-FXS-MULTI-B
NXP Semiconductors
DEV KIT FOR XTRINSIC SENSOR BT
FRDM-MC-LVMTR
NXP Semiconductors
MOTOR 3-PH BLDC 4000R/MIN 24V 2.
FRDM-PWRSTG1EVB
NXP Semiconductors
GD3000 MOSFET ACCESSORY BOARD
FRDM-TWRPI
NXP Semiconductors
SHIELD BOARD TWRPI CONNECTOR
FRDM7X-INTERFACE Compare Parts
FRDM7X-INTERFACE vs FRDM-MC-LVMTR
FRDM7X-INTERFACE vs FRDM-FXS-MULTI-B
FRDM7X-INTERFACE vs FRDM-FXS-MULTI
FRDM7X-INTERFACE vs FRDM-FXS-9AXIS
FRDM7X-INTERFACE vs FRDM-TWRPI
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.