Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Melexis Technologies EVB90621
EVB90621
Not For New Designs
Sensor Evaluation Boards
Description:
BOARD EVALUATION FOR MLX90621
Manufacturer:
Melexis Technologies
Datasheet:
EVB90621 Datasheet
History Price: $178.01
In Stock: 41115
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVB90621 Specification
Specification
Part No
EVB90621
Category
Sensor Evaluation Boards
Manufacturer
Melexis Technologies
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-40癈 ~ 85癈
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MLX90621
EVB90621 PDF Datasheet
EVB90621 Datasheet
Click and Download: EVB90621 Datasheet
EVB90621 Related Parts
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB-EMC1402
Microchip Technology
EVAL BOARD FOR EMC1402
EVB90255
Melexis Technologies
EVAL BOARD FOR THE MLX90255
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90316-GO
Melexis Technologies
BOARD EVAL FOR MLX90316-GO
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVB90621 Compare Parts
EVB90621 vs EVBCRTOUCH
EVB90621 vs EVB-EMC1402
EVB90621 vs EVBMCR1101-50-5
EVB90621 vs EVBMCR1101-50-3
EVB90621 vs EVBMCR1101-20-5
EVB90621 vs EVBMCR1101-20-3
EVB90621 vs EVBMCR1101-05-5
EVB90621 vs EVBMCR1101-05-3
EVB90621 vs EVBMCA1101-50-5
EVB90621 vs EVBMCA1101-50-3
EVB90621 vs EVBMCA1101-20-5
EVB90621 vs EVBMCA1101-20-3
EVB90621 vs EVBMCA1101-05-5
EVB90621 vs EVBMCA1101-05-3
EVB90621 vs EVB92232
EVB90621 vs EVB90640-41
EVB90621 vs EVB90632
EVB90621 vs EVB90615
EVB90621 vs EVB90614
EVB90621 vs EVB90393 - REV1.0
EVB90621 vs EVB90380 THROUGH SHAFT - REV1.0
EVB90621 vs EVB90380 END OF SHAFT - REV1.0
EVB90621 vs EVB90380
EVB90621 vs EVB90374-GDC-300-REV1.0
EVB90621 vs EVB90372-GGO-300-REV1.0
EVB90621 vs EVB90372-GGO-200-REV1.0
EVB90621 vs EVB90372-GGO-100-REV1.0
EVB90621 vs EVB90372-GDC-300-REV1.0
EVB90621 vs EVB90372-GDC-200-REV1.0
EVB90621 vs EVB90372-GDC-100-REV1.0
EVB90621 vs EVB90371-GGO-300-REV1.0
EVB90621 vs EVB90371-GGO-200-REV1.0
EVB90621 vs EVB90371-GGO-100-REV1.0
EVB90621 vs EVB90371-GDC-300-REV1.0
EVB90621 vs EVB90371-GDC-200-REV1.0
EVB90621 vs EVB90371-GDC-100-REV1.0
EVB90621 vs EVB90367-REV1.0
EVB90621 vs EVB90333-DC
EVB90621 vs EVB90316-GO
EVB90621 vs EVB90316-DC
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you