☰
EVB90255
EVB90255
Obsolete
Description:  EVAL BOARD FOR THE MLX90255
Manufacturer:  Melexis Technologies
Datasheet:   EVB90255 Datasheet
History Price: Obsolete
In Stock: 37810
EVB90255 Specification
Specification
Part No
EVB90255
Category
Sensor Evaluation Boards
Manufacturer
Melexis Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Photodiode Array
Sensing Range
128 x 1 Pixels
Interface
Analog
Sensitivity
1.7 V @ 10?W/cm? @ 0.7ms
Voltage - Supply
6V ~ 10V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MLX90255
EVB90255 Related Parts
EVBCRTOUCH
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB-EMC1402
EVB-EMC1402
Microchip Technology
EVAL BOARD FOR EMC1402
EVB90316-DC
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90316-GO
EVB90316-GO
Melexis Technologies
BOARD EVAL FOR MLX90316-GO
EVB90333-DC
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVB90371-GGO-200-REV1.0
EVB90371-GGO-200-REV1.0
Melexis Technologies
EVAL 90371 LNR/STRAYFIELD DUALDI
EVB90255 Compare Parts
  • EVB90255 vs EVBCRTOUCH
  • EVB90255 vs EVB-EMC1402
  • EVB90255 vs EVBMCR1101-50-5
  • EVB90255 vs EVBMCR1101-50-3
  • EVB90255 vs EVBMCR1101-20-5
  • EVB90255 vs EVBMCR1101-20-3
  • EVB90255 vs EVBMCR1101-05-5
  • EVB90255 vs EVBMCR1101-05-3
  • EVB90255 vs EVBMCA1101-50-5
  • EVB90255 vs EVBMCA1101-50-3
  • EVB90255 vs EVBMCA1101-20-5
  • EVB90255 vs EVBMCA1101-20-3
  • EVB90255 vs EVBMCA1101-05-5
  • EVB90255 vs EVBMCA1101-05-3
  • EVB90255 vs EVB92232
  • EVB90255 vs EVB90640-41
  • EVB90255 vs EVB90632
  • EVB90255 vs EVB90621
  • EVB90255 vs EVB90615
  • EVB90255 vs EVB90614
  • EVB90255 vs EVB90393 - REV1.0
  • EVB90255 vs EVB90380 THROUGH SHAFT - REV1.0
  • EVB90255 vs EVB90380 END OF SHAFT - REV1.0
  • EVB90255 vs EVB90380
  • EVB90255 vs EVB90374-GDC-300-REV1.0
  • EVB90255 vs EVB90372-GGO-300-REV1.0
  • EVB90255 vs EVB90372-GGO-200-REV1.0
  • EVB90255 vs EVB90372-GGO-100-REV1.0
  • EVB90255 vs EVB90372-GDC-300-REV1.0
  • EVB90255 vs EVB90372-GDC-200-REV1.0
  • EVB90255 vs EVB90372-GDC-100-REV1.0
  • EVB90255 vs EVB90371-GGO-300-REV1.0
  • EVB90255 vs EVB90371-GGO-200-REV1.0
  • EVB90255 vs EVB90371-GGO-100-REV1.0
  • EVB90255 vs EVB90371-GDC-300-REV1.0
  • EVB90255 vs EVB90371-GDC-200-REV1.0
  • EVB90255 vs EVB90371-GDC-100-REV1.0
  • EVB90255 vs EVB90367-REV1.0
  • EVB90255 vs EVB90333-DC
  • EVB90255 vs EVB90316-GO
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you