AG932-07E
AG932-07E
Active
Description:  ADT002 ROTATION SENSOR EVAL KIT
Manufacturer:  NVE Corp
Datasheet:   AG932-07E Datasheet
History Price: $90.9
In Stock: 47700
AG932-07E Specification
Specification
Part No
AG932-07E
Category
Sensor Evaluation Boards
Manufacturer
NVE Corp
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Rotary Position
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
2.4V ~ 5.5V
Embedded
-
Supplied Contents
Board(s), Accessories
Utilized IC / Part
ADT001-10E, ADT002-10E
AG932-07E PDF Datasheet
AG932-07E Related Parts
AG903B-07E
AG903B-07E
NVE Corp
AAL024-10E CURRENT SENS EVAL BRD
AG910-07E
AG910-07E
NVE Corp
KIT EVALUATION GMR SWITCH
AG911-07E
AG911-07E
NVE Corp
KIT EVALUATION GMR SWITCH
AG920-07E
AG920-07E
NVE Corp
KIT EVALUATION GT SENSOR
AG921-07E
AG921-07E
NVE Corp
AKL002 GEAR-TOOTH SENSOR DEMO
AG930-07E
AG930-07E
NVE Corp
TMR ANGLE SENSOR EVAL BOARD
AG931-07E
AG931-07E
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
AG933-07E
AG933-07E
NVE Corp
AAT009 TMR ANGLE SENSOR EVAL KIT
AG934-07E
AG934-07E
NVE Corp
ATT101 ANGLE SENSOR EVAL KIT
AG951-07E
AG951-07E
NVE Corp
SM324-10E SMART TMR MAG EVAL KIT
AG952-07E
AG952-07E
NVE Corp
SM124-10E SMART GMR MAG EVAL KIT
AG953-07E
AG953-07E
NVE Corp
SM225-10E SMART TMR MAG EVAL KIT
AG932-07E Compare Parts
  • AG932-07E vs AG953-07E
  • AG932-07E vs AG952-07E
  • AG932-07E vs AG951-07E
  • AG932-07E vs AG934-07E
  • AG932-07E vs AG933-07E
  • AG932-07E vs AG931-07E
  • AG932-07E vs AG930-07E
  • AG932-07E vs AG921-07E
  • AG932-07E vs AG920-07E
  • AG932-07E vs AG911-07E
  • AG932-07E vs AG910-07E
  • AG932-07E vs AG903B-07E
  • AG932-07E vs AG940-07E
  • AG932-07E vs AG920-07
  • AG932-07E vs AG911-07
  • AG932-07E vs AG910-07
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended