☰
NUMICRO-SDK
NUMICRO-SDK
Obsolete
Description:  NUC100/NUC120/NUC130/NUC140 BRD
Manufacturer:  Nuvoton Technology
Datasheet:   NUMICRO-SDK Datasheet
History Price: Obsolete
In Stock: 21020
NUMICRO-SDK Specification
Specification
Part No
NUMICRO-SDK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Nuvoton Technology
Series
NuMicro?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
-
Utilized IC / Part
NUC100, NUC120, NUC130, NUC140
Mounting Type
Fixed
Contents
Board(s), Nu-Link Programmer
NUMICRO-SDK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give