☰
NT-MINI57E
NT-MINI57E
Active
Description:  MINI57 EVAL BRD
Manufacturer:  Nuvoton Technology
Datasheet:   NT-MINI57E Datasheet
History Price: $20.15
In Stock: 21600
NT-MINI57E Specification
Specification
Part No
NT-MINI57E
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Nuvoton Technology
Series
NuMicro?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
NuTiny
Utilized IC / Part
Mini57
Mounting Type
Fixed
Contents
Board(s)
NT-MINI57E PDF Datasheet
NT-MINI57E Related Parts
NT-M0518S
NT-M0518S
Nuvoton Technology
M0518 EVAL BRD
NT-M0519V
NT-M0519V
Nuvoton Technology
M0519 EVAL BRD
NT-M051L
NT-M051L
Nuvoton Technology
M0516LAN EVAL BRD
NT-M0564V
NT-M0564V
Nuvoton Technology
M0564 EVAL BRD
NT-M058SF
NT-M058SF
Nuvoton Technology
M058S EVAL BRD
NT-M058SS
NT-M058SS
Nuvoton Technology
AN EVALUATION/DEVELOPMENT KIT FO
NT-M451V
NT-M451V
Nuvoton Technology
AN EVALUATION/DEVELOPMENT KIT FO
NT-MINI51F
NT-MINI51F
Nuvoton Technology
MINI51 EVAL BRD
NT-MINI51L
NT-MINI51L
Nuvoton Technology
MINI51 EVAL BRD
NT-MINI51L
NT-MINI51L
Nuvoton Technology
MINI51 EVAL BRD
NT-MINI55L
NT-MINI55L
Nuvoton Technology
MINI55 EVAL BRD
NT-MINI58L
NT-MINI58L
Nuvoton Technology
MINI58 EVAL BRD
NT-MINI57E Compare Parts
  • NT-MINI57E vs NT-NUC140V
  • NT-MINI57E vs NT-NUC131S
  • NT-MINI57E vs NT-NUC126V
  • NT-MINI57E vs NT-NUC125S
  • NT-MINI57E vs NT-NUC123S
  • NT-MINI57E vs NT-NUC122S
  • NT-MINI57E vs NT-NUC120V
  • NT-MINI57E vs NT-NUC100V
  • NT-MINI57E vs NT-NUC029SG
  • NT-MINI57E vs NT-NUC029SE
  • NT-MINI57E vs NT-NUC029SD
  • NT-MINI57E vs NT-NUC029L
  • NT-MINI57E vs NT-NUC029KG
  • NT-MINI57E vs NT-NANO130K
  • NT-MINI57E vs NT-NANO120K
  • NT-MINI57E vs NT-NANO112V
  • NT-MINI57E vs NT-NANO103S
  • NT-MINI57E vs NT-NANO102S
  • NT-MINI57E vs NT-NANO100K
  • NT-MINI57E vs NT-MS51FB
  • NT-MINI57E vs NT-MS51DA
  • NT-MINI57E vs NT-ML51EB
  • NT-MINI57E vs NT-MINI58L
  • NT-MINI57E vs NT-MINI55L
  • NT-MINI57E vs NT-MINI51L
  • NT-MINI57E vs NT-MINI51L
  • NT-MINI57E vs NT-MINI51F
  • NT-MINI57E vs NT-M451V
  • NT-MINI57E vs NT-M058SS
  • NT-MINI57E vs NT-M058SF
  • NT-MINI57E vs NT-M0564V
  • NT-MINI57E vs NT-M051L
  • NT-MINI57E vs NT-M0519V
  • NT-MINI57E vs NT-M0518S
  • NT-MINI57E vs NT-NUC505Y
  • NT-MINI57E vs NT-NUC472H
  • NT-MINI57E vs NT-NUC442J
  • NT-MINI57E vs NT-NUC240V
  • NT-MINI57E vs NT-NUC200V
  • NT-MINI57E vs NT-NUC1311L
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.