☰
THINGY53
THINGY53
Active
Description:  NORDIC THINGY:53 BLE SENSOR BRD
Manufacturer:  Nordic Semiconductor
Datasheet:   THINGY53 Datasheet
History Price: $60.03
In Stock: 5760
THINGY53 Specification
Specification
Part No
THINGY53
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Nordic Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (Thread, ZigBee?), Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
nRF5340
Type
Board(s)
THINGY53 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet