☰
TF037F-2000-P
TF037F-2000-P
Active
Description:  TF037F-2000-F MICROBLOWER DEVKIT
Manufacturer:  Nidec Components
History Price: $305.77
In Stock: 10080
TF037F-2000-P Specification
Specification
Part No
TF037F-2000-P
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Nidec Components
Series
TF
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Electromechanical
Function
Fan and Blower
Embedded
-
Utilized IC / Part
TF037F-2000-F
Primary Attributes
Micro Blower
Supplied Contents
Board(s), Cable(s), Accessories
TF037F-2000-P PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery