DK-M3-RS-U2-4.5-360
DK-M3-RS-U2-4.5-360
Active
Description:  M3-RS ROTARY SMART STAGE- PRECIS
Manufacturer:  New Scale Technologies
History Price: $963.54
In Stock: 44800
DK-M3-RS-U2-4.5-360 Specification
Specification
Part No
DK-M3-RS-U2-4.5-360
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
New Scale Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Electromechanical
Function
Rotary Actuator
Embedded
Yes
Utilized IC / Part
M3-RS-U2-4.5-360
Primary Attributes
Integrated M3 Motion Platform
Supplied Contents
Board(s), Cable(s), Accessories
DK-M3-RS-U2-4.5-360 PDF Datasheet
DK-M3-RS-U2-4.5-360 Related Parts
DK-LM3S-DRV8312
DK-LM3S-DRV8312
Texas Instruments
KIT DEV LM3S MOTOR CTRL
DK-LM4F-DRV8312
DK-LM4F-DRV8312
Texas Instruments
KIT MOTOR CONTROL LM4F
DK-PCIE-2SGX90N
DK-PCIE-2SGX90N
Intel
PCIE KIT W/S II GX EP2SGX90N
DK-PS21767
DK-PS21767
Powerex Inc
KIT DEV INTERFACE FOR IPM DIP
DK-PS21963
DK-PS21963
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-RV-1.8.TRK-33
DK-RV-1.8.TRK-33
ams OSRAM
EVAL KIT SQUIGGLE MOTOR + SENSOR
DK-RV-1.8-33
DK-RV-1.8-33
ams OSRAM
EVAL KIT SQUIGGLE MOTOR
DK-TM4C123G
DK-TM4C123G
Texas Instruments
DEV BOARD FOR TM4C123G
DK-PCIE-ECP2M-011
DK-PCIE-ECP2M-011
Lattice Semiconductor
KIT DEV ECP2M PCI EXPRESS
DK-PS21765
DK-PS21765
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-PS21962
DK-PS21962
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-PS21964
DK-PS21964
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-M3-RS-U2-4.5-360 Compare Parts
  • DK-M3-RS-U2-4.5-360 vs DK-RV-1.8-33
  • DK-M3-RS-U2-4.5-360 vs DK-RV-1.8.TRK-33
  • DK-M3-RS-U2-4.5-360 vs DK-PS21963
  • DK-M3-RS-U2-4.5-360 vs DK-PS21767
  • DK-M3-RS-U2-4.5-360 vs DK-PCIE-2SGX90N
  • DK-M3-RS-U2-4.5-360 vs DK-LM4F-DRV8312
  • DK-M3-RS-U2-4.5-360 vs DK-LM3S-DRV8312
  • DK-M3-RS-U2-4.5-360 vs DK-PS21965
  • DK-M3-RS-U2-4.5-360 vs DK-PS21964
  • DK-M3-RS-U2-4.5-360 vs DK-PS21962
  • DK-M3-RS-U2-4.5-360 vs DK-PS21765
  • DK-M3-RS-U2-4.5-360 vs DK-PCIE-ECP2M-011
  • DK-M3-RS-U2-4.5-360 vs DK-U5C
  • DK-M3-RS-U2-4.5-360 vs DK-SAT-E3940A-WE1064
  • DK-M3-RS-U2-4.5-360 vs DK-SAT-E3940A-LNX64
  • DK-M3-RS-U2-4.5-360 vs DK-M9FT
  • DK-M3-RS-U2-4.5-360 vs DK-M7PLUSFT
  • DK-M3-RS-U2-4.5-360 vs DK-M3-LS-U2-8
  • DK-M3-RS-U2-4.5-360 vs DK-M3-LS-3.4-15
  • DK-M3-RS-U2-4.5-360 vs DK-M3-LS-1.8-6
  • DK-M3-RS-U2-4.5-360 vs DK-M3-L-1.8-TRK-6.0-S
  • DK-M3-RS-U2-4.5-360 vs DK-M3-FS-1.8-1.5-M12/16
  • DK-M3-RS-U2-4.5-360 vs DK-M3-F-1.8-TRK-1.5-S
  • DK-M3-RS-U2-4.5-360 vs DK-LAS43-88-000A-P01-10E
  • DK-M3-RS-U2-4.5-360 vs DK-LAS28-53-000A-P01-12E
  • DK-M3-RS-U2-4.5-360 vs DK-LAS16-23-000A-P01-4E
  • DK-M3-RS-U2-4.5-360 vs DK-LAS13-18-000A-P01-3E
  • DK-M3-RS-U2-4.5-360 vs DK-LAS04-19-000A
  • DK-M3-RS-U2-4.5-360 vs DK-ISOMOV-04
  • DK-M3-RS-U2-4.5-360 vs DK-ISOMOV-03
  • DK-M3-RS-U2-4.5-360 vs DK-ISOMOV-02
  • DK-M3-RS-U2-4.5-360 vs DK-ISOMOV-01
  • DK-M3-RS-U2-4.5-360 vs DK-47WQT-RX62N
  • DK-M3-RS-U2-4.5-360 vs DK-43WQH-1788
  • DK-M3-RS-U2-4.5-360 vs DK-414N-4
  • DK-M3-RS-U2-4.5-360 vs DK-409N-1
  • DK-M3-RS-U2-4.5-360 vs DK-2000-0303
  • DK-M3-RS-U2-4.5-360 vs DK-153308-D
  • DK-M3-RS-U2-4.5-360 vs DK-136M-1
  • DK-M3-RS-U2-4.5-360 vs DK-114N-3
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you