LM2787BPEV
LM2787BPEV
Obsolete
Description:  BOARD EVALUATION LM2787BP
Manufacturer:  Texas Instruments
Datasheet:   LM2787BPEV Datasheet
History Price: Obsolete
In Stock: 15100
LM2787BPEV Specification
Specification
Part No
LM2787BPEV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
Voltage - Output
-2.4V
Current - Output
-
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Inverting
Frequency - Switching
260kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM2787
Power - Output
-
LM2787BPEV PDF Datasheet
LM2787BPEV Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2787BPEV Compare Parts
  • LM2787BPEV vs LM2853-3.3EVAL
  • LM2787BPEV vs LM2853-1.8EVAL/NOPB
  • LM2787BPEV vs LM2853-1.8EVAL
  • LM2787BPEV vs LM2853-1.2EVAL
  • LM2787BPEV vs LM2852Y-3.3EVAL
  • LM2787BPEV vs LM2852Y-1.8EVAL
  • LM2787BPEV vs LM2852Y-1.2EVAL
  • LM2787BPEV vs LM2852X-3.3EVAL
  • LM2787BPEV vs LM2852X-1.8EVAL
  • LM2787BPEV vs LM2852X-1.2EVAL
  • LM2787BPEV vs LM2842XMK-ADJEV/NOPB
  • LM2787BPEV vs LM2842XMK-ADJEV
  • LM2787BPEV vs LM2841YMK-ADJEV/NOPB
  • LM2787BPEV vs LM2833ZSDEVAL
  • LM2787BPEV vs LM2833ZMYEVAL
  • LM2787BPEV vs LM2833XSDEVAL
  • LM2787BPEV vs LM2833XMYEVAL
  • LM2787BPEV vs LM2832ZSD EVAL
  • LM2787BPEV vs LM2832YSD EVAL
  • LM2787BPEV vs LM2832YMY EVAL
  • LM2787BPEV vs LM2831ZMF EVAL
  • LM2787BPEV vs LM2831YMF EVAL
  • LM2787BPEV vs LM2831XMF EVAL
  • LM2787BPEV vs LM2776EVM
  • LM2787BPEV vs LM27762EVM
  • LM2787BPEV vs LM27761EVM
  • LM2787BPEV vs LM2775EVM
  • LM2787BPEV vs LM2757TMEV
  • LM2787BPEV vs LM2745-19AEVAL
  • LM2787BPEV vs LM2744EVAL
  • LM2787BPEV vs LM2743EVAL/NOPB
  • LM2787BPEV vs LM2743-19AEVAL
  • LM2787BPEV vs LM27403EVM-POL600
  • LM2787BPEV vs LM27403EVM
  • LM2787BPEV vs LM27402SQEVAL/NOPB
  • LM2787BPEV vs LM2738YSDEVAL
  • LM2787BPEV vs LM2738YMYEVAL
  • LM2787BPEV vs LM2738XSDEVAL
  • LM2787BPEV vs LM2738XMYEVAL
  • LM2787BPEV vs LM2736Y EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you