Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2787BPEV
LM2787BPEV
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION LM2787BP
Manufacturer:
Texas Instruments
Datasheet:
LM2787BPEV Datasheet
History Price: Obsolete
In Stock: 15100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM2787BPEV vs LM2833XMYEVAL
Part No
LM2787BPEV
LM2833XMYEVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-2.4V
1.2V
Current - Output
-
3A
Voltage - Input
2.7V ~ 5.5V
3V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
260kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2787
LM2833
Power - Output
-
-