☰
SCC2230-E02-PCB
SCC2230-E02-PCB
Active
Description:  SENSOR HARDWARE & ACCESSORIES ME
Manufacturer:  Murata Manufacturing
History Price: $82.4
In Stock: 1160
SCC2230-E02-PCB Specification
Specification
Part No
SCC2230-E02-PCB
Category
Sensor Evaluation Boards
Manufacturer
Murata Manufacturing
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope
Sensing Range
?g, ?25?sec
Interface
SPI
Sensitivity
-
Voltage - Supply
3V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
SCC2230-E02
SCC2230-E02-PCB Compare Parts
  • SCC2230-E02-PCB vs SCC1300-D02-PWB
  • SCC2230-E02-PCB vs SCC1300-D04-PWB
  • SCC2230-E02-PCB vs SCC1300-D02DEMO
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object