Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Multi-Tech Systems MTUDK2-ST-MDOT
MTUDK2-ST-MDOT
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVAL KIT FOR LORA
Manufacturer:
Multi-Tech Systems
Datasheet:
MTUDK2-ST-MDOT Datasheet
History Price: $78.21
In Stock: 39840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MTUDK2-ST-MDOT Specification
Specification
Part No
MTUDK2-ST-MDOT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Multi-Tech Systems
Series
MultiConnect? mDot?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa?
For Use With/Related Products
868MHz, 915MHz
Supplied Contents
MultiConnect? mDot?
Type
Board(s), Cable(s)
MTUDK2-ST-MDOT PDF Datasheet
MTUDK2-ST-MDOT Datasheet
Click and Download: MTUDK2-ST-MDOT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again