☰
MTPCIE-DK1
MTPCIE-DK1
Obsolete
Description:  KIT DEV MULTICONNECT PCIE EMB
Manufacturer:  Multi-Tech Systems
Datasheet:   MTPCIE-DK1 Datasheet
History Price: $322.39
In Stock: 13620
MTPCIE-DK1 Specification
Specification
Part No
MTPCIE-DK1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Multi-Tech Systems
Series
MultiConnect?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz
Supplied Contents
MultiConnect? PCIe
Type
Board(s), Cable(s), Power Supply
MTPCIE-DK1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet