Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Multi-Tech Systems MTCDP-GP-DK-1.0
MTCDP-GP-DK-1.0
Obsolete
RF Evaluation and Development Kits, Boards
Description:
OPEN COMMUNICATIONS GATEWAY
Manufacturer:
Multi-Tech Systems
Datasheet:
MTCDP-GP-DK-1.0 Datasheet
History Price: $543.25
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MTCDP-GP-DK-1.0 Specification
Specification
Part No
MTCDP-GP-DK-1.0
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Multi-Tech Systems
Series
MultiConnect? OCG-D
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Gateway
For Use With/Related Products
850MHz, 900MHz, 1.8GHz, 1.9GHz
Supplied Contents
MTCDP-xx
Type
Board(s), Cable(s), Power Supply
MTCDP-GP-DK-1.0 PDF Datasheet
MTCDP-GP-DK-1.0 Datasheet
Click and Download: MTCDP-GP-DK-1.0 Datasheet
MTCDP-GP-DK-1.0 Related Parts
MTCDP-E1-DK
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDP-EV2-GP-N2-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDP-EV2-GP-N3-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATIONS GATEWAY
MTCDP-EV2-GP-N3-DK-1.0-EX
Multi-Tech Systems
REMOTE ASSET MONITOR DEV KIT
MTCDP-EV3-GP-N16-DK-1.0
Multi-Tech Systems
KIT DEV GATEWAY W/GPS AERIS
MTCDP-EV3-GP-N3-DK-1.0
Multi-Tech Systems
KIT DEV GATEWAY W/GPS VERIZON
MTCDP-G2-GP-DK-1.0
Multi-Tech Systems
OPEN COMMUNICATION GATEWAY
MTCDT-246A-STARTERKIT-868
Multi-Tech Systems
ETHERNET IOT KIT FOR LORA 868MHZ
MTCDT-246A-STARTERKIT-915
Multi-Tech Systems
ETHERNET IOT KIT FOR LORA 915MHZ
MTCDT-246A-STARTERKIT-AS923-JP
Multi-Tech Systems
ETHERNET CONDUIT IOT STARTER KIT
MTCDT-LAT1-247A-STARTERKIT-915
Multi-Tech Systems
LTE IOT KIT FOR LORA 915MHZ
MTCDT-LDC3-246A-STARTERKIT-923
Multi-Tech Systems
LTE CONDUIT IOT STARTER KIT FOR
MTCDP-GP-DK-1.0 Compare Parts
MTCDP-GP-DK-1.0 vs MTCDT-LEU1-247A-STARTERKIT-868
MTCDP-GP-DK-1.0 vs MTCDT-LDC3-246A-STARTERKIT-923
MTCDP-GP-DK-1.0 vs MTCDT-LAT1-247A-STARTERKIT-915
MTCDP-GP-DK-1.0 vs MTCDT-246A-STARTERKIT-AS923-JP
MTCDP-GP-DK-1.0 vs MTCDT-246A-STARTERKIT-915
MTCDP-GP-DK-1.0 vs MTCDT-246A-STARTERKIT-868
MTCDP-GP-DK-1.0 vs MTCDP-G2-GP-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-EV3-GP-N3-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-EV3-GP-N16-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-EV2-GP-N3-DK-1.0-EX
MTCDP-GP-DK-1.0 vs MTCDP-EV2-GP-N3-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-EV2-GP-N2-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-E1-DK
MTCDP-GP-DK-1.0 vs MTC-MNA1-B03-KIT
MTCDP-GP-DK-1.0 vs MTCDT-L4N1-247A-STARTERKIT-915
MTCDP-GP-DK-1.0 vs MTCDT-L4E1-247A-STARTERKIT-868
MTCDP-GP-DK-1.0 vs MTCDP-H5-GP-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-H4-GP-P2-DK-1.0
MTCDP-GP-DK-1.0 vs MTCDP-H4-GP-P1-DK-1.0
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described