☰
EVQ2483-S-00A
EVQ2483-S-00A
Active
Description:  EVALUATION BOARD FOR MPQ2483
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 11840
EVQ2483-S-00A Specification
Specification
Part No
EVQ2483-S-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
700mA
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V ~ 55V
Supplied Contents
Board(s)
Utilized IC / Part
MPQ2483
EVQ2483-S-00A Related Parts
EVQ2484-F-00A
EVQ2484-F-00A
Monolithic Power Systems
EVALUATION BOARD FOR MPQ2484/248
EVQ3326-R-00A
EVQ3326-R-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ3326
EVQ3362-J-00A
EVQ3362-J-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ3362
EVQ3364-R-00A
EVQ3364-R-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ3364
EVQ3367A-R-00A
EVQ3367A-R-00A
Monolithic Power Systems
EVAL BOARD FOR MPQ3367A
EVQ3367-R-01A
EVQ3367-R-01A
Monolithic Power Systems
EVAL BOARD FOR MPQ3367
EVQ3369-R-00A
EVQ3369-R-00A
Monolithic Power Systems
6 CHANNELS, MAX.100MA/CH BOOST W
EVQ3369-R-01A
EVQ3369-R-01A
Monolithic Power Systems
EVAL BOARD FOR MPQ3369
EVQ4425A-QB-00A
EVQ4425A-QB-00A
Monolithic Power Systems
HIGH EFFICIENCY 1.5A, 36V, 2.2MH
EVQ4425B-J-00A
EVQ4425B-J-00A
Monolithic Power Systems
HIGH-EFFICIENCY, 1.5A, 36V, 400K
EVQ4425B-QB-00A
EVQ4425B-QB-00A
Monolithic Power Systems
1.5A, 36V, 400KHZ, HIGH-EFFICIEN
EVQ7200A-L-00B
EVQ7200A-L-00B
Monolithic Power Systems
42V, 1.2A, 410KHZ, BUCK-BOOST MO
EVQ2483-S-00A Compare Parts
  • EVQ2483-S-00A vs EVQ7200-L-00B
  • EVQ2483-S-00A vs EVQ7200-L-00A
  • EVQ2483-S-00A vs EVQ7200A-L-00B
  • EVQ2483-S-00A vs EVQ4425B-QB-00A
  • EVQ2483-S-00A vs EVQ4425B-J-00A
  • EVQ2483-S-00A vs EVQ4425A-QB-00A
  • EVQ2483-S-00A vs EVQ3369-R-01A
  • EVQ2483-S-00A vs EVQ3369-R-00A
  • EVQ2483-S-00A vs EVQ3367-R-01A
  • EVQ2483-S-00A vs EVQ3367A-R-00A
  • EVQ2483-S-00A vs EVQ3364-R-00A
  • EVQ2483-S-00A vs EVQ3362-J-00A
  • EVQ2483-S-00A vs EVQ3326-R-00A
  • EVQ2483-S-00A vs EVQ2484-F-00A
  • EVQ2483-S-00A vs EVQ7200A-L-00A
  • EVQ2483-S-00A vs EVQ2489-Q-00A
  • EVQ2483-S-00A vs EVQ2483-Q-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store