☰
EVMEZDPD3603A-00A
EVMEZDPD3603A-00A
Active
Description:  MEZDPD3603A EVALUATION BOARD
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 48320
EVMEZDPD3603A-00A Specification
Specification
Part No
EVMEZDPD3603A-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 12V
Current - Output
3A
Voltage - Input
4.5V ~ 36V
Regulator Topology
-
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
mEZDPD3603A
Power - Output
-
EVMEZDPD3603A-00A Related Parts
EVM3606A-QV-00A
EVM3606A-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3606A
EVM3610A-QV-00A
EVM3610A-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3610A
EVM3620A-QV-00A
EVM3620A-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3620A
EVM3632S-PQ-00A
EVM3632S-PQ-00A
Monolithic Power Systems
HIGH-FREQUENCY 18V/3A DC/DC REGU
EVM3650-QW-00A
EVM3650-QW-00A
Monolithic Power Systems
17V INPUT, 5A, STEP-DOWN CONVERT
EVM3680-RE-00A
EVM3680-RE-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3680
EVM3682-RE-00A
EVM3682-RE-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3682
EVM3684-RU-00A
EVM3684-RU-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3684
EVM3686-RU-00A
EVM3686-RU-00A
Monolithic Power Systems
EVAL BOARD FOR MPM3686
EVM3805-QB-12-01A
EVM3805-QB-12-01A
Monolithic Power Systems
EVAL BOARD FOR MPM3805
EVM3805-QB-18-01A
EVM3805-QB-18-01A
Monolithic Power Systems
EVAL BOARD FOR MPM3805
EVM3805-QB-25-01A
EVM3805-QB-25-01A
Monolithic Power Systems
EVAL BOARD FOR MPM3805
EVMEZDPD3603A-00A Compare Parts
  • EVMEZDPD3603A-00A vs EVM54504-BS-00A
  • EVMEZDPD3603A-00A vs EVM3810-QB-33-01A
  • EVMEZDPD3603A-00A vs EVM3810-QB-25-01A
  • EVMEZDPD3603A-00A vs EVM3810-QB-18-01A
  • EVMEZDPD3603A-00A vs EVM3810-QB-12-01A
  • EVMEZDPD3603A-00A vs EVM3805-QB-33-01A
  • EVMEZDPD3603A-00A vs EVM3805-QB-25-01A
  • EVMEZDPD3603A-00A vs EVM3805-QB-18-01A
  • EVMEZDPD3603A-00A vs EVM3805-QB-12-01A
  • EVMEZDPD3603A-00A vs EVM3686-RU-00A
  • EVMEZDPD3603A-00A vs EVM3684-RU-00A
  • EVMEZDPD3603A-00A vs EVM3682-RE-00A
  • EVMEZDPD3603A-00A vs EVM3680-RE-00A
  • EVMEZDPD3603A-00A vs EVM3650-QW-00A
  • EVMEZDPD3603A-00A vs EVM3632S-PQ-00A
  • EVMEZDPD3603A-00A vs EVM3620A-QV-00A
  • EVMEZDPD3603A-00A vs EVM3610A-QV-00A
  • EVMEZDPD3603A-00A vs EVM3606A-QV-00A
  • EVMEZDPD3603A-00A vs EVMEZD81260A-02A-B
  • EVMEZDPD3603A-00A vs EVMEZD81260A-02A-A
  • EVMEZDPD3603A-00A vs EVM81204-BC-00A
  • EVMEZDPD3603A-00A vs EVM54304-MN-01A
  • EVMEZDPD3603A-00A vs EVM3840-QV-00A
  • EVMEZDPD3603A-00A vs EVM3833C-RH-00A
  • EVMEZDPD3603A-00A vs EVM3822C-RH-00A
  • EVMEZDPD3603A-00A vs EVM38222-R-01A
  • EVMEZDPD3603A-00A vs EVM3820-QV-00A
  • EVMEZDPD3603A-00A vs EVM3811-G-00A
  • EVMEZDPD3603A-00A vs EVM38111-R-00A
  • EVMEZDPD3603A-00A vs EVM3810-QB-01A
  • EVMEZDPD3603A-00A vs EVM3810A-QB-00A
  • EVMEZDPD3603A-00A vs EVM3808-LE-00A
  • EVMEZDPD3603A-00A vs EVM3805-QB-01A
  • EVMEZDPD3603A-00A vs EVM3805B-12-QB-00A
  • EVMEZDPD3603A-00A vs EVM3805A-QB-00A
  • EVMEZDPD3603A-00A vs EVM3804-G-00A
  • EVMEZDPD3603A-00A vs EVM3695-25-RF-02A
  • EVMEZDPD3603A-00A vs EVM3695-10-MQ-10A
  • EVMEZDPD3603A-00A vs EVM3690-30B-BF-00A
  • EVMEZDPD3603A-00A vs EVM3690-30A-BF-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality