☰
EVMA300-Q-00A
EVMA300-Q-00A
Active
Description:  EVAL KIT FOR MA300
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 44665
EVMA300-Q-00A Specification
Specification
Part No
EVMA300-Q-00A
Category
Sensor Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
MagAlpha
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Rotary Position
Sensing Range
30mT ~ 150mT
Interface
Serial
Sensitivity
-
Voltage - Supply
3V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MA300
EVMA300-Q-00A Related Parts
EVM430-FR6043
EVM430-FR6043
Texas Instruments
MCU EVAL
EVM430-FR6047
EVM430-FR6047
Texas Instruments
EVAL MODULE MSP430FR6047
EVMA100-Q-00A
EVMA100-Q-00A
Monolithic Power Systems
EVAL KIT FOR MA100
EVMA120-Q-00A
EVMA120-Q-00A
Monolithic Power Systems
EVAL KIT FOR MA120
EVMA700-Q-00A
EVMA700-Q-00A
Monolithic Power Systems
EVAL KIT FOR MA700
EVMA750-Q-00A
EVMA750-Q-00A
Monolithic Power Systems
EVAL KIT FOR MA750
EVM-DS10.2
EVM-DS10.2
Tell-i
EVAL BOARD FOR TELLI_DS10.2
EVM-DS10.2M
EVM-DS10.2M
Tell-i
Evaluation of 10.2m for GaN Conv
EVMA300-Q-00A Compare Parts
  • EVMA300-Q-00A vs EVMA700-Q-00A
  • EVMA300-Q-00A vs EVMA120-Q-00A
  • EVMA300-Q-00A vs EVMA100-Q-00A
  • EVMA300-Q-00A vs EVM430-FR6047
  • EVMA300-Q-00A vs EVM430-FR6043
  • EVMA300-Q-00A vs EVM-DS10.2M
  • EVMA300-Q-00A vs EVM-DS10.2
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)