☰
EVHF900-P-00A
EVHF900-P-00A
Active
Description:  EVALUATION BOARD FOR HF900
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 24880
EVHF900-P-00A Specification
Specification
Part No
EVHF900-P-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
Voltage - Output
8V, 8V, 13.5V
Current - Output
300mA, 50mA, 50mA
Voltage - Input
85 ~ 420 VAC
Regulator Topology
Flyback
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
HF900
Power - Output
-
EVHF900-P-00A Related Parts
EVHF920-S-00B
EVHF920-S-00B
Monolithic Power Systems
85VAC/60HZ~350VAC/50HZ 16.5V/300
EVHF500-15-S-00A
EVHF500-15-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR HF500-15
EVHF500-30-P-00A
EVHF500-30-P-00A
Monolithic Power Systems
EVALUATION BOARD FOR HF500-30
EVHF500-7-S-00A
EVHF500-7-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR HF500-7
EVHF920-S-00D
EVHF920-S-00D
Monolithic Power Systems
EVALUATION BOARD FOR HF920
EVHFC0310-S-00A
EVHFC0310-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR HFC0310
EVHF900-P-00A Compare Parts
  • EVHF900-P-00A vs EVHFC0310-S-00A
  • EVHF900-P-00A vs EVHF920-S-00D
  • EVHF900-P-00A vs EVHF500-7-S-00A
  • EVHF900-P-00A vs EVHF500-30-P-00A
  • EVHF900-P-00A vs EVHF500-15-S-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!