Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Monolithic Power Systems EVCS1802-S-30-00A
EVCS1802-S-30-00A
Active
Sensor Evaluation Boards
Description:
LINEAR HALL-EFFECT CURRENT SENSO
Manufacturer:
Monolithic Power Systems
Datasheet:
EVCS1802-S-30-00A Datasheet
History Price: $10.75
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVCS1802-S-30-00A Specification
Specification
Part No
EVCS1802-S-30-00A
Category
Sensor Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
?0A
Interface
Analog
Sensitivity
44 mV/A
Voltage - Supply
3V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MCS1802
EVCS1802-S-30-00A Related Parts
EVCS1800-S-12-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1800-S-25-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1801-S-12-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1801-S-25-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1802-S-05-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1802-S-10-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1802-S-20-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1802-S-40-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1802-S-50-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1803-S-05-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1803-S-10-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1803-S-20-00A
Monolithic Power Systems
LINEAR HALL-EFFECT CURRENT SENSO
EVCS1802-S-30-00A Compare Parts
EVCS1802-S-30-00A vs EVCS1803-S-40-00A
EVCS1802-S-30-00A vs EVCS1803-S-30-00A
EVCS1802-S-30-00A vs EVCS1803-S-20-00A
EVCS1802-S-30-00A vs EVCS1803-S-10-00A
EVCS1802-S-30-00A vs EVCS1803-S-05-00A
EVCS1802-S-30-00A vs EVCS1802-S-50-00A
EVCS1802-S-30-00A vs EVCS1802-S-40-00A
EVCS1802-S-30-00A vs EVCS1802-S-20-00A
EVCS1802-S-30-00A vs EVCS1802-S-10-00A
EVCS1802-S-30-00A vs EVCS1802-S-05-00A
EVCS1802-S-30-00A vs EVCS1801-S-25-00A
EVCS1802-S-30-00A vs EVCS1801-S-12-00A
EVCS1802-S-30-00A vs EVCS1800-S-25-00A
EVCS1802-S-30-00A vs EVCS1800-S-12-00A
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great