☰
EV9942-J-00A
EV9942-J-00A
Active
Description:  EVALUATION BOARD FOR MP9942
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 42780
EV9942-J-00A Specification
Specification
Part No
EV9942-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
2A
Voltage - Input
4V ~ 30V
Regulator Topology
Buck
Frequency - Switching
410kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP9942
Power - Output
-
EV9942-J-00A Related Parts
EV93M52A
EV93M52A
Microchip Technology
MIC21LV33 EVALUATION BOARD
EV9218-GT-00A
EV9218-GT-00A
Monolithic Power Systems
THIS IS THE EVALUATION BOARD FOR
EV9361DJ-00A
EV9361DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9361
EV9442-J-00A
EV9442-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9442
EV9447-L-00A
EV9447-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9447
EV9473-L-00A
EV9473-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9473
EV9485-N-00A
EV9485-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9485
EV9486A-N-00A
EV9486A-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9486A
EV9486-N-00A
EV9486-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9486
EV96C70A
EV96C70A
Microchip Technology
EVAL BOARD FOR LX7309
EV9928-F-00B
EV9928-F-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP9928
EV9928-L-00C
EV9928-L-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP9928
EV9942-J-00A Compare Parts
  • EV9942-J-00A vs EV9943-Q-00A
  • EV9942-J-00A vs EV9928-L-00C
  • EV9942-J-00A vs EV9928-F-00B
  • EV9942-J-00A vs EV96C70A
  • EV9942-J-00A vs EV9486-N-00A
  • EV9942-J-00A vs EV9486A-N-00A
  • EV9942-J-00A vs EV9485-N-00A
  • EV9942-J-00A vs EV9473-L-00A
  • EV9942-J-00A vs EV9447-L-00A
  • EV9942-J-00A vs EV9442-J-00A
  • EV9942-J-00A vs EV9361DJ-00A
  • EV9942-J-00A vs EV9218-GT-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you