☰
EV8110DS-00A
EV8110DS-00A
Active
Description:  EVALUATION BOARD FOR MP8110
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 19780
EV8110DS-00A Specification
Specification
Part No
EV8110DS-00A
Category
Op Amp Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
2.5V ~ 40V
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP8110
Current - Supply (Main IC)
17 ?A
-3db Bandwidth
-
Current - Output / Channel
5:00:00
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much