☰
EV8049S-U-00A
EV8049S-U-00A
Active
Description:  EVALUATION BOARD FOR MP8049S
Manufacturer:  Monolithic Power Systems
History Price: $101
In Stock: 23680
EV8049S-U-00A Specification
Specification
Part No
EV8049S-U-00A
Category
Audio Amplifier Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
4-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 4 @ 8Ohm
Voltage - Supply
5V ~ 26V
Board Type
Fully Populated
Utilized IC / Part
MP8049S
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods