Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Monolithic Power Systems EV5512-V-00A
EV5512-V-00A
Active
Evaluation and Demonstration Boards and Kits
Description:
EVALUATION BOARD FOR MP5512
Manufacturer:
Monolithic Power Systems
Datasheet:
EV5512-V-00A Datasheet
History Price: $25.25
In Stock: 36010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV5512-V-00A Specification
Specification
Part No
EV5512-V-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Special Purpose: Mobiles
Embedded
No
Utilized IC / Part
MP5512
Primary Attributes
12V Input Voltage
Supplied Contents
Board(s)
EV5512-V-00A Related Parts
EV5025A-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MP5025A
EV5025C-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MP5025C
EV5030D-QH-00A
Monolithic Power Systems
MP5030D EVAL BOARD
EV5036A-J-00A
Monolithic Power Systems
5V, 0.4A-5A CURRENT LIMIT SWITCH
EV5036-J-00A
Monolithic Power Systems
12V, 0.4A-5A CURRENT LIMIT SWITC
EV5069-QV-00A
Monolithic Power Systems
28V, HOT-SWAP PROTECTION DEVICE
EV5077-G-00A
Monolithic Power Systems
5.5V, 7.5A LOW RDS(ON) LOAD SWIT
EV5087A-G-00A
Monolithic Power Systems
5.5V, 7A CONFIGURABLE CURRENT, L
EV5087-G-00B
Monolithic Power Systems
5.5V, 7A LOW RDS(ON) LOAD SWITCH
EV50P30A
Microchip Technology
EVB-LAN9253-SAMD51
EV51W41A
Microchip Technology
EVAL KIT ATMXT1296M1T
EV52F23A
Microchip Technology
ATEVK-MXT640UD-A
EV5512-V-00A Compare Parts
EV5512-V-00A vs EV5920-5048-V-00A
EV5512-V-00A vs EV55V21A
EV5512-V-00A vs EV53U25A
EV5512-V-00A vs EV52F23A
EV5512-V-00A vs EV51W41A
EV5512-V-00A vs EV50P30A
EV5512-V-00A vs EV5087-G-00B
EV5512-V-00A vs EV5087A-G-00A
EV5512-V-00A vs EV5077-G-00A
EV5512-V-00A vs EV5069-QV-00A
EV5512-V-00A vs EV5036-J-00A
EV5512-V-00A vs EV5036A-J-00A
EV5512-V-00A vs EV5030D-QH-00A
EV5512-V-00A vs EV5025C-QV-00A
EV5512-V-00A vs EV5025A-QV-00A
EV5512-V-00A vs EV5921-V-01A
EV5512-V-00A vs EV56W72A
EV5512-V-00A vs EV55W64A
EV5512-V-00A vs EV5515-U-00A
EV5512-V-00A vs EV5505E-L-00A
EV5512-V-00A vs EV5480-C-00A
EV5512-V-00A vs EV53D52A
EV5512-V-00A vs EV5098A-D-00A
EV5512-V-00A vs EV5094-J-00A
EV5512-V-00A vs EV5073-G-00B
EV5512-V-00A vs EV5035-J-00A
EV5512-V-00A vs EV5030-QH-00C
EV5512-V-00A vs EV5023-V-01A
EV5512-V-00A vs EV5022C-QV-00A
EV5512-V-00A vs EV5022A-QV-00A
EV5512-V-00A vs EV5021B-QV-00A
EV5512-V-00A vs EV5016-QH-00B
EV5512-V-00A vs EV5016-QH-00A
EV5512-V-00A vs EV5016-L-QH-00B
EV5512-V-00A vs EV5016-L-QH-00A
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!