☰
EV5402-R-00A
EV5402-R-00A
Active
Description:  EVALUATION BOARD FOR MP5402
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 44720
EV5402-R-00A Specification
Specification
Part No
EV5402-R-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
5V
Current - Output
2.4A, 2.4A
Voltage - Input
7V ~ 36V
Regulator Topology
Buck
Frequency - Switching
150kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP5402
Power - Output
-
EV5402-R-00A Related Parts
EV5496-R-00A
EV5496-R-00A
Monolithic Power Systems
EVAL BOARD FOR MP5496
EV5403-QB-02A
EV5403-QB-02A
Monolithic Power Systems
EVALUATION BOARD FOR MP5403
EV5416-R-00B
EV5416-R-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP5416
EV5416-R-00D
EV5416-R-00D
Monolithic Power Systems
MP5416GR-CCCC EVALUATION BOARD
EV5461-C-00A
EV5461-C-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP5461
EV5470-L-00A
EV5470-L-00A
Monolithic Power Systems
MP5470 EVALUATION BOARD
EV5610-QG-00A
EV5610-QG-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP5610
EV5611-QT-00A
EV5611-QT-00A
Monolithic Power Systems
2.9V TO 5.2V INPUT, TRIPLE-OUTPU
EV5402-R-00A Compare Parts
  • EV5402-R-00A vs EV5611-QT-00A
  • EV5402-R-00A vs EV5610-QG-00A
  • EV5402-R-00A vs EV5470-L-00A
  • EV5402-R-00A vs EV5461-C-00A
  • EV5402-R-00A vs EV5416-R-00D
  • EV5402-R-00A vs EV5416-R-00B
  • EV5402-R-00A vs EV5403-QB-02A
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller