☰
EV3318-C-00A
EV3318-C-00A
Active
Description:  EVAL BOARD FOR MP3318
Manufacturer:  Monolithic Power Systems
History Price: $45.45
In Stock: 49630
EV3318-C-00A Specification
Specification
Part No
EV3318-C-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
25mA
Outputs and Type
3, Non-Isolated
Voltage - Output
38V
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
MP3318
EV3318-C-00A Related Parts
EV3336A-C-00A
EV3336A-C-00A
Monolithic Power Systems
DUAL-CHANNEL FLASH LED DRIVER WI
EV3363-J-00A
EV3363-J-00A
Monolithic Power Systems
EVAL BOARD FOR MP3363
EV3371-R-00A
EV3371-R-00A
Monolithic Power Systems
8-CHANNEL, SYNCHRONOUS BOOST WLE
EV3372-R-00A
EV3372-R-00A
Monolithic Power Systems
8-CHANNEL, SYNCHRONOUS BOOST WLE
EV3398E-F-00A
EV3398E-F-00A
Monolithic Power Systems
4-STRING, WLED CONTROLLER 80V RE
EV3398E-U-00A
EV3398E-U-00A
Monolithic Power Systems
4-STRING, WLED CONTROLLER 80V RE
EV3021DQ-00A
EV3021DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3021
EV3204DJ-00A
EV3204DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3204
EV3214DQ-00A
EV3214DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3214
EV3302-J-01A
EV3302-J-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP3302
EV3304DD-00A
EV3304DD-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3304B
EV3305DD-00A
EV3305DD-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3305
EV3318-C-00A Compare Parts
  • EV3318-C-00A vs EV3398E-F-00A
  • EV3318-C-00A vs EV3372-R-00A
  • EV3318-C-00A vs EV3371-R-00A
  • EV3318-C-00A vs EV3363-J-00A
  • EV3318-C-00A vs EV3336A-C-00A
  • EV3318-C-00A vs EV3412EJ-00A
  • EV3318-C-00A vs EV3399EY-00A
  • EV3318-C-00A vs EV3399EF-00A
  • EV3318-C-00A vs EV3398T-F-00A
  • EV3318-C-00A vs EV3398H-S-00A
  • EV3318-C-00A vs EV3398A-S-00A
  • EV3318-C-00A vs EV3394S-S-00A
  • EV3318-C-00A vs EV3393-F-00A
  • EV3318-C-00A vs EV3391EY-00A
  • EV3318-C-00A vs EV3391EF-00A
  • EV3318-C-00A vs EV3389EY-00A
  • EV3318-C-00A vs EV3389EF-00A
  • EV3318-C-00A vs EV3387L-RT-00A
  • EV3318-C-00A vs EV3378-S-00A
  • EV3318-C-00A vs EV3378E-F-00A
  • EV3318-C-00A vs EV3376-R-00A
  • EV3318-C-00A vs EV3373-M-00A
  • EV3318-C-00A vs EV3370-N-00A
  • EV3318-C-00A vs EV3336-C-00A
  • EV3318-C-00A vs EV3331-C-00A
  • EV3318-C-00A vs EV3313-C-00A
  • EV3318-C-00A vs EV3312-C-00A
  • EV3318-C-00A vs EV3310EQ-00A
  • EV3318-C-00A vs EV3309-QG-00A
  • EV3318-C-00A vs EV3309A-Q-00A
  • EV3318-C-00A vs EV3307-J-00A
  • EV3318-C-00A vs EV3306-G-00A
  • EV3318-C-00A vs EV3305DD-00A
  • EV3318-C-00A vs EV3304DD-00A
  • EV3318-C-00A vs EV3302-J-01A
  • EV3318-C-00A vs EV3214DQ-00A
  • EV3318-C-00A vs EV3204DJ-00A
  • EV3318-C-00A vs EV3021DQ-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!