EV28300-G-01A
EV28300-G-01A
Active
Description:  EVALUATION BOARD FOR MP28300
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 9400
EV28300-G-01A Specification
Specification
Part No
EV28300-G-01A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
Voltage - Output
1.8V, 1.8V
Current - Output
300mA, 100mA
Voltage - Input
2V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP28300
Power - Output
-
EV28300-G-01A Related Parts
EV2167A-Q-00A
EV2167A-Q-00A
Monolithic Power Systems
6V, 6A, CONFIGURABLE-FREQUENCY,
EV2167B-D-00A
EV2167B-D-00A
Monolithic Power Systems
6V, 4A, CONFIGURABLE-FREQUENCY B
EV2174C-G-00A
EV2174C-G-00A
Monolithic Power Systems
SYNCHRONOUS STEP-DOWN SWITCHER E
EV2181-TL-00A
EV2181-TL-00A
Monolithic Power Systems
1A SYNCHRONOUS STEP-DOWN CONVERT
EV2182-TL-00A
EV2182-TL-00A
Monolithic Power Systems
2A SYNCHRONOUS STEP-DOWN CONVERT
EV2183-TL-00A
EV2183-TL-00A
Monolithic Power Systems
3A SYNCHRONOUS STEP-DOWN CONVERT
EV27C97A
EV27C97A
Microchip Technology
MCP16361 EVALUATION BOARD
EV21148-QD-00B
EV21148-QD-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP21148
EV2122-J-00A
EV2122-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2122A
EV2131-G-00A
EV2131-G-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2131
EV2141N-TF-00A
EV2141N-TF-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2141N
EV2143H-D-00A
EV2143H-D-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2143H
EV28300-G-01A Compare Parts
  • EV28300-G-01A vs EV2183-TL-00A
  • EV28300-G-01A vs EV2182-TL-00A
  • EV28300-G-01A vs EV2181-TL-00A
  • EV28300-G-01A vs EV2174C-G-00A
  • EV28300-G-01A vs EV2167B-D-00A
  • EV28300-G-01A vs EV2167A-Q-00A
  • EV28300-G-01A vs EV2908A-F-02A
  • EV28300-G-01A vs EV28310-C-00A
  • EV28300-G-01A vs EV28210-C-00A
  • EV28300-G-01A vs EV28200-G-00A
  • EV28300-G-01A vs EV28164-D-00A
  • EV28300-G-01A vs EV28163-Q-00A
  • EV28300-G-01A vs EV28160-C-00A
  • EV28300-G-01A vs EV28114DG-00A
  • EV28300-G-01A vs EV2562DS-00A
  • EV28300-G-01A vs EV2499A-QB-00A
  • EV28300-G-01A vs EV2459-J-00A
  • EV28300-G-01A vs EV2457-T-00A
  • EV28300-G-01A vs EV2456-J-00A
  • EV28300-G-01A vs EV2454-Q-00A
  • EV28300-G-01A vs EV2454-H-00A
  • EV28300-G-01A vs EV2451-J-00A
  • EV28300-G-01A vs EV2420-F-00A
  • EV28300-G-01A vs EV2393-TL-00A
  • EV28300-G-01A vs EV2392-TL-00A
  • EV28300-G-01A vs EV2386-G-00A
  • EV28300-G-01A vs EV2384-G-00A
  • EV28300-G-01A vs EV2349-G-00A
  • EV28300-G-01A vs EV2348-TL-00A
  • EV28300-G-01A vs EV2345-J-00A
  • EV28300-G-01A vs EV2344-J-00A
  • EV28300-G-01A vs EV2338-TL-00A
  • EV28300-G-01A vs EV2333H-TL-00A
  • EV28300-G-01A vs EV2333C-TL-00A
  • EV28300-G-01A vs EV2332H-TL-00A
  • EV28300-G-01A vs EV2332C-TL-00A
  • EV28300-G-01A vs EV2331H-TL-00A
  • EV28300-G-01A vs EV2331C-TL-00A
  • EV28300-G-01A vs EV2330H-TL-00A
  • EV28300-G-01A vs EV2330C-TL-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.