☰
EV2624A-L-00A
EV2624A-L-00A
Active
Description:  EVALUATION BOARD FOR MP2624A
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 40320
EV2624A-L-00A Specification
Specification
Part No
EV2624A-L-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
No
Utilized IC / Part
MP2624A
Primary Attributes
3.9V ~ 12V Input Voltage
Supplied Contents
Board(s)
EV2624A-L-00A Related Parts
EV20T65A
EV20T65A
Microchip Technology
ATAB6571A - EVALUATION BOARD
EV22J81A
EV22J81A
Microchip Technology
EVAL BOARD FOR ECE1200
EV2400
EV2400
Texas Instruments
EVAL MODULE INTERFACE BOARD
EV25Y25A
EV25Y25A
Microchip Technology
EVB-LAN9255
EV2651-VT-00A
EV2651-VT-00A
Monolithic Power Systems
I2C-CONTROLLED, 1-CELL TO 4-CELL
EV2665A-QB-00A
EV2665A-QB-00A
Monolithic Power Systems
21V, 1A, LINEAR CHARGER FOR SING
EV2667-G-00A
EV2667-G-00A
Monolithic Power Systems
EVALUATION BOARD OF 1A LINEAR CH
EV2672A-D-00A
EV2672A-D-00A
Monolithic Power Systems
2-CELL BOOST CHARGER EV BOARD WI
EV2672-D-01A
EV2672-D-01A
Monolithic Power Systems
2-CELL BOOST CHARGER EV BOARD WI
EV2696A-Q-00A
EV2696A-Q-00A
Monolithic Power Systems
EVALUATION BOARD MP2696A W/MCU
EV2696A-Q-00B
EV2696A-Q-00B
Monolithic Power Systems
EVALUATION BOARD MP2696A
EV2723A-QC-00A
EV2723A-QC-00A
Monolithic Power Systems
EVAL BOARD FOR MP2723A
EV2624A-L-00A Compare Parts
  • EV2624A-L-00A vs EV27C88A
  • EV2624A-L-00A vs EV2760-VT-00A
  • EV2624A-L-00A vs EV2759-Q-01A
  • EV2624A-L-00A vs EV2759A-Q-00A
  • EV2624A-L-00A vs EV2733-QC-00A
  • EV2624A-L-00A vs EV2731-QC-00A
  • EV2624A-L-00A vs EV2723-QC-00A
  • EV2624A-L-00A vs EV2723A-QC-00A
  • EV2624A-L-00A vs EV2696A-Q-00B
  • EV2624A-L-00A vs EV2696A-Q-00A
  • EV2624A-L-00A vs EV2672-D-01A
  • EV2624A-L-00A vs EV2672A-D-00A
  • EV2624A-L-00A vs EV2667-G-00A
  • EV2624A-L-00A vs EV2665A-QB-00A
  • EV2624A-L-00A vs EV2651-VT-00A
  • EV2624A-L-00A vs EV25Y25A
  • EV2624A-L-00A vs EV2400
  • EV2624A-L-00A vs EV22J81A
  • EV2624A-L-00A vs EV20T65A
  • EV2624A-L-00A vs EV2720-RH-00A
  • EV2624A-L-00A vs EV2696B-Q-00A
  • EV2624A-L-00A vs EV2695-Q-01A
  • EV2624A-L-00A vs EV2690-R-01A
  • EV2624A-L-00A vs EV2690-R-00B
  • EV2624A-L-00A vs EV2681B-S-00A
  • EV2624A-L-00A vs EV2678EG-00A
  • EV2624A-L-00A vs EV2676EG-00A
  • EV2624A-L-00A vs EV2672A-D-00B
  • EV2624A-L-00A vs EV2671DL-00A
  • EV2624A-L-00A vs EV2670DQ-00A
  • EV2624A-L-00A vs EV2664-G-00A
  • EV2624A-L-00A vs EV2663-C-00A
  • EV2624A-L-00A vs EV2662-C-01A
  • EV2624A-L-00A vs EV2661-C-00A
  • EV2624A-L-00A vs EV2660-C-01A
  • EV2624A-L-00A vs EV2659-Q-03A
  • EV2624A-L-00A vs EV2650-V-01A
  • EV2624A-L-00A vs EV2639C-R-00A
  • EV2624A-L-00A vs EV2639B-R-00A
  • EV2624A-L-00A vs EV2639A-R-00B
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.