Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Monolithic Power Systems EV2410A-J-00A
EV2410A-J-00A
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD FOR MP2410
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2410A-J-00A Datasheet
History Price: $25.25
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV2410A-J-00A Specification
Specification
Part No
EV2410A-J-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.5A
Outputs and Type
1, Non-Isolated
Voltage - Output
5.9V
Features
Dimmable
Voltage - Input
8V ~ 24V
Supplied Contents
Board(s)
Utilized IC / Part
MP2410A
EV2410A-J-00A Related Parts
EV2341-TL-00A
Monolithic Power Systems
HIGH-EFFICIENCY, SYNCHRONOUS STE
EV23701-QEU-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP23701
EV2370DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2370
EV2410A-JE-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2410
EV2410-JE-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2410
EV2480-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2480
EV2481-H-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2481
EV2481-H-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP2481
EV24830-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP24830
EV24830-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP24830
EV24830-S-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP24830
EV24833-A-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP24833-A
EV2410A-J-00A Compare Parts
EV2410A-J-00A vs EV2489DQ-01A
EV2410A-J-00A vs EV24895-Q-00A
EV2410A-J-00A vs EV24895-J-00A
EV2410A-J-00A vs EV24894-J-00A
EV2410A-J-00A vs EV2488DN-00A
EV2410A-J-00A vs EV2483-Q-00A
EV2410A-J-00A vs EV2483DQ-00C
EV2410A-J-00A vs EV24833-A-N-00A
EV2410A-J-00A vs EV24830-S-00C
EV2410A-J-00A vs EV24830-S-00A
EV2410A-J-00A vs EV24830-L-00A
EV2410A-J-00A vs EV2481-H-01A
EV2410A-J-00A vs EV2481-H-00A
EV2410A-J-00A vs EV2480-N-00A
EV2410A-J-00A vs EV2410-JE-00A
EV2410A-J-00A vs EV2410A-JE-00A
EV2410A-J-00A vs EV2370DJ-00A
EV2410A-J-00A vs EV23701-QEU-00A
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay