Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Monolithic Power Systems EV2016DJ-00A
EV2016DJ-00A
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVALUATION BOARD FOR MP2016
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2016DJ-00A Datasheet
History Price: $25.25
In Stock: 13990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV2016DJ-00A Specification
Specification
Part No
EV2016DJ-00A
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
5V
Current - Output
30mA
Voltage - Input
7V ~ 42V
Regulator Type
Positive Fixed and Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP2016
EV2016DJ-00A Related Parts
EV2018-ZD-33-00A
Monolithic Power Systems
EVAL BOARD FOR MP2018GZD-33
EV20045DN-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20045
EV20045DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20045
EV20046DN-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20046
EV20046DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20046
EV20051-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20051
EV20051-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20051
EV20056-G-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20056
EV20056-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP20056
EV2005DD-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP2005
EV2005DD-01B
Monolithic Power Systems
EVALUATION BOARD FOR MP2005
EV2009EE-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP2009
EV2016DJ-00A Compare Parts
EV2016DJ-00A vs EV2019-N-00A
EV2016DJ-00A vs EV2019-5-N-00A
EV2016DJ-00A vs EV2019-33-N-00A
EV2016DJ-00A vs EV2018-ZD-00A
EV2016DJ-00A vs EV2016-D-00A
EV2016DJ-00A vs EV2015A-JE-Q-G-00A
EV2016DJ-00A vs EV2013B-33-J-Q-G-00A
EV2016DJ-00A vs EV2013A-J-Q-G-00A
EV2016DJ-00A vs EV2013A-5-J-Q-G-00A
EV2016DJ-00A vs EV2013A-33-J-Q-G-00A
EV2016DJ-00A vs EV2013A-18-J-Q-G-00A
EV2016DJ-00A vs EV2009EE-00A
EV2016DJ-00A vs EV2005DD-01B
EV2016DJ-00A vs EV2005DD-00B
EV2016DJ-00A vs EV20056-J-00A
EV2016DJ-00A vs EV20056-G-00A
EV2016DJ-00A vs EV20051-Q-00A
EV2016DJ-00A vs EV20051-N-00A
EV2016DJ-00A vs EV20046DQ-00A
EV2016DJ-00A vs EV20046DN-00A
EV2016DJ-00A vs EV20045DQ-00A
EV2016DJ-00A vs EV20045DN-00A
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!