☰
EV156-J-00A
EV156-J-00A
Active
Description:  EVALUATION BOARD FOR MP156
Manufacturer:  Monolithic Power Systems
Datasheet:   EV156-J-00A Datasheet
History Price: $25.25
In Stock: 44270
EV156-J-00A Specification
Specification
Part No
EV156-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
150mA
Voltage - Input
85 ~ 265 VAC
Regulator Topology
Boost, Buck, Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP156
Power - Output
3 W
EV156-J-00A Related Parts
EV1403-5000-A
EV1403-5000-A
TDK Corporation
TDK FS1403 STANDARD EVAL BOARD
EV1404-3300-A
EV1404-3300-A
TDK Corporation
TDK FS1404 STANDARD EVAL BOARD
EV1406-0600-A
EV1406-0600-A
TDK Corporation
EVALUATION BOARD FOR FS1406-0600
EV1406-1800-A
EV1406-1800-A
TDK Corporation
TDK FS1406 STANDARD EVAL BOARD
EV1412-0600-A
EV1412-0600-A
TDK Corporation
TDK FS1412 STANDARD EVAL BOARD
EV1475S-J-00A
EV1475S-J-00A
Monolithic Power Systems
HIGH-EFFICIENCY, 3A, 16V, 500KHZ
EV1660-TF-00A
EV1660-TF-00A
Monolithic Power Systems
600KHZ, 3A, 16V, HIGH-EFFICIENCY
EV1703-3300-A
EV1703-3300-A
TDK Corporation
FS1703 STANDARD EVAL BOARD
EV171A-J-00A
EV171A-J-00A
Monolithic Power Systems
EVAL BOARD FOR MP171A TSOT23-5
EV171A-S-00A
EV171A-S-00A
Monolithic Power Systems
EVAL BOARD FOR MP171A SOIC-8
EV100L-N-00A
EV100L-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP100L
EV103-N-00A
EV103-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP103
EV156-J-00A Compare Parts
  • EV156-J-00A vs EV171A-J-00A
  • EV156-J-00A vs EV1703-3300-A
  • EV156-J-00A vs EV1660-TF-00A
  • EV156-J-00A vs EV1475S-J-00A
  • EV156-J-00A vs EV1412-0600-A
  • EV156-J-00A vs EV1406-1800-A
  • EV156-J-00A vs EV1406-0600-A
  • EV156-J-00A vs EV1404-3300-A
  • EV156-J-00A vs EV1403-5000-A
  • EV156-J-00A vs EV1HMC7846LP45
  • EV156-J-00A vs EV175-S-00A
  • EV156-J-00A vs EV174A-S-00A
  • EV156-J-00A vs EV174A-J-00A
  • EV156-J-00A vs EV163-SE-00A
  • EV156-J-00A vs EV163-S-00A
  • EV156-J-00A vs EV161-S-00A
  • EV156-J-00A vs EV1606-TF-00A
  • EV156-J-00A vs EV158-J-00A
  • EV156-J-00A vs EV157-S-00A
  • EV156-J-00A vs EV157-J-00B
  • EV156-J-00A vs EV1542DK-TFT-00A
  • EV156-J-00A vs EV1542DK-SEPIC-00A
  • EV156-J-00A vs EV1542DK-00A
  • EV156-J-00A vs EV1541DJ-TFT-00A
  • EV156-J-00A vs EV1531DQ-002A
  • EV156-J-00A vs EV1530-Q-00A
  • EV156-J-00A vs EV1517DR-00B
  • EV156-J-00A vs EV150-J-00A
  • EV156-J-00A vs EV1499-D-00A
  • EV156-J-00A vs EV1479-TF-00A
  • EV156-J-00A vs EV1477-TF-00A
  • EV156-J-00A vs EV1477H-TF-00B
  • EV156-J-00A vs EV1476-TF-00A
  • EV156-J-00A vs EV1400-C-01A
  • EV156-J-00A vs EV103-N-00A
  • EV156-J-00A vs EV100L-N-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.