Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV1530-Q-00A
EV1530-Q-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP1530
Manufacturer:
Monolithic Power Systems
Datasheet:
EV1530-Q-00A Datasheet
History Price: $25.25
In Stock: 24880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV1530-Q-00A Specification
Specification
Part No
EV1530-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
Voltage - Output
-8.5V, 13V, 27V
Current - Output
350mA, 20mA, 20mA
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Boost
Frequency - Switching
1.4MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP1530
Power - Output
-
EV1530-Q-00A Related Parts
EV1403-5000-A
TDK Corporation
TDK FS1403 STANDARD EVAL BOARD
EV1404-3300-A
TDK Corporation
TDK FS1404 STANDARD EVAL BOARD
EV1406-0600-A
TDK Corporation
EVALUATION BOARD FOR FS1406-0600
EV1406-1800-A
TDK Corporation
TDK FS1406 STANDARD EVAL BOARD
EV1412-0600-A
TDK Corporation
TDK FS1412 STANDARD EVAL BOARD
EV1475S-J-00A
Monolithic Power Systems
HIGH-EFFICIENCY, 3A, 16V, 500KHZ
EV1660-TF-00A
Monolithic Power Systems
600KHZ, 3A, 16V, HIGH-EFFICIENCY
EV1703-3300-A
TDK Corporation
FS1703 STANDARD EVAL BOARD
EV171A-J-00A
Monolithic Power Systems
EVAL BOARD FOR MP171A TSOT23-5
EV171A-S-00A
Monolithic Power Systems
EVAL BOARD FOR MP171A SOIC-8
EV100L-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP100L
EV103-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP103
EV1530-Q-00A Compare Parts
EV1530-Q-00A vs EV171A-J-00A
EV1530-Q-00A vs EV1703-3300-A
EV1530-Q-00A vs EV1660-TF-00A
EV1530-Q-00A vs EV1475S-J-00A
EV1530-Q-00A vs EV1412-0600-A
EV1530-Q-00A vs EV1406-1800-A
EV1530-Q-00A vs EV1406-0600-A
EV1530-Q-00A vs EV1404-3300-A
EV1530-Q-00A vs EV1403-5000-A
EV1530-Q-00A vs EV1HMC7846LP45
EV1530-Q-00A vs EV175-S-00A
EV1530-Q-00A vs EV174A-S-00A
EV1530-Q-00A vs EV174A-J-00A
EV1530-Q-00A vs EV163-SE-00A
EV1530-Q-00A vs EV163-S-00A
EV1530-Q-00A vs EV161-S-00A
EV1530-Q-00A vs EV1606-TF-00A
EV1530-Q-00A vs EV158-J-00A
EV1530-Q-00A vs EV157-S-00A
EV1530-Q-00A vs EV157-J-00B
EV1530-Q-00A vs EV156-J-00A
EV1530-Q-00A vs EV1542DK-TFT-00A
EV1530-Q-00A vs EV1542DK-SEPIC-00A
EV1530-Q-00A vs EV1542DK-00A
EV1530-Q-00A vs EV1541DJ-TFT-00A
EV1530-Q-00A vs EV1531DQ-002A
EV1530-Q-00A vs EV1517DR-00B
EV1530-Q-00A vs EV150-J-00A
EV1530-Q-00A vs EV1499-D-00A
EV1530-Q-00A vs EV1479-TF-00A
EV1530-Q-00A vs EV1477-TF-00A
EV1530-Q-00A vs EV1477H-TF-00B
EV1530-Q-00A vs EV1476-TF-00A
EV1530-Q-00A vs EV1400-C-01A
EV1530-Q-00A vs EV103-N-00A
EV1530-Q-00A vs EV100L-N-00A
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.