☰
EV020A-5-S-00A
EV020A-5-S-00A
Active
Description:  EVALUATION BOARD FOR MP020A-5
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 37685
EV020A-5-S-00A Specification
Specification
Part No
EV020A-5-S-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1A
Voltage - Input
85 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP020A-5
Power - Output
5 W
EV020A-5-S-00A Compare Parts
  • EV020A-5-S-00A vs EV024-10-S-00A
  • EV020A-5-S-00A vs EV023-S-00A
  • EV020A-5-S-00A vs EV020A-5-S-01B
  • EV020A-5-S-00A vs EV020A-5-S-00B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied