☰
134236006
134236006
Discontinued at Digi-Key
Description:  9650 DEVELOPER KIT WORLD
Manufacturer:  Molex
Datasheet:   134236006 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18320
134236006 Specification
Specification
Part No
134236006
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Molex
Series
13423 Alien ALR-9650
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
920MHz ~ 925MHz
For Use With/Related Products
ALR-9650
Supplied Contents
Board(s), Cable(s), Power Supply
134236006 PDF Datasheet
134236006 Related Parts
134213001
134213001
Molex
F800X READER KIT W/EMIS 5 LICENS
134213002
134213002
Molex
F800X2 READER KIT W/EMIS 9 LICEN
134213003
134213003
Molex
F800X0 READER KIT W/EMIS 1 LICEN
134213004
134213004
Molex
F800X READER KIT W/EMIS ARG
134213005
134213005
Molex
F800X2 READER KIT W/EMIS ARG
134213006
134213006
Molex
F800X0 READER KIT W/EMIS ARG
134213007
134213007
Molex
F800X READER KIT W/EMIS CHINA
134213008
134213008
Molex
F800X2 READER KIT W/EMIS CHINA
134213009
134213009
Molex
F800X0 READER KIT W/EMIS CHINA
134213010
134213010
Molex
F800X READER KIT W/EMIS ETSI
134213011
134213011
Molex
F800X2 READER KIT W/EMIS ETSI
134213012
134213012
Molex
F800X0 READER KIT W/EMIS ETSI
134236006 Compare Parts
  • 134236006 vs 134296006
  • 134236006 vs 134296005
  • 134236006 vs 134296004
  • 134236006 vs 134296002
  • 134236006 vs 134296001
  • 134236006 vs 134290007
  • 134236006 vs 134290006
  • 134236006 vs 134290005
  • 134236006 vs 134290003
  • 134236006 vs 134290002
  • 134236006 vs 134290001
  • 134236006 vs 134236005
  • 134236006 vs 134236004
  • 134236006 vs 134236003
  • 134236006 vs 134236002
  • 134236006 vs 134236001
  • 134236006 vs 134230006
  • 134236006 vs 134230005
  • 134236006 vs 134230004
  • 134236006 vs 134230003
  • 134236006 vs 134230002
  • 134236006 vs 134226013
  • 134236006 vs 134226012
  • 134236006 vs 134226011
  • 134236006 vs 134226010
  • 134236006 vs 134226009
  • 134236006 vs 134226008
  • 134236006 vs 134226007
  • 134236006 vs 134226006
  • 134236006 vs 134226005
  • 134236006 vs 134226003
  • 134236006 vs 134226002
  • 134236006 vs 134226001
  • 134236006 vs 134223013
  • 134236006 vs 134223012
  • 134236006 vs 134223011
  • 134236006 vs 134223010
  • 134236006 vs 134223008
  • 134236006 vs 134223007
  • 134236006 vs 134223006
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.