☰
MOD3-0001.0
MOD3-0001.0
Active
Description:  JS HMI:ESP8266 EPAPER WIFI
Manufacturer:  Moddable
Datasheet:   MOD3-0001.0 Datasheet
History Price: $23.99
In Stock: 28560
MOD3-0001.0 Specification
Specification
Part No
MOD3-0001.0
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Moddable
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
Sensor Control, eInk Display, HMI, Wi-Fi
Embedded
No
Utilized IC / Part
ESP8266
Primary Attributes
ESP8266 - 80 MHz Processor, Wi-Fi, 80 KB RAM, 4 MB Flash, 11 External Pins
Supplied Contents
Board(s)
MOD3-0001.0 PDF Datasheet
MOD3-0001.0 Related Parts
MODEMDK
MODEMDK
Silicon Labs
KIT DEV EMBEDDED MODEM
MOD1-0001.0
MOD1-0001.0
Moddable
JS HMI:ESP8266 QVGA TOUCH WIFI
MOD2-0001.0
MOD2-0001.0
Moddable
JS HMI:ESP32 QVGA TOUCH BLE WIFI
MOD-ENC28J60
MOD-ENC28J60
Olimex LTD
MICROCHIP ETHERNET UEXT MODULE
MOD-IO
MOD-IO
Olimex LTD
ATMEL ATMEGA16 RELAY MODULE
MOD-IO2
MOD-IO2
Olimex LTD
MODULE GPIO AND RELAY UEXT
MOD-USB-RS232
MOD-USB-RS232
Olimex LTD
RS232 TO USB CONVERTER MODULE
MOD4-0001.0
MOD4-0001.0
Moddable
Ultra-low power eval board with
MOD-DEV-100 REV 1.12
MOD-DEV-100 REV 1.12
NetBurner Inc
MOD NETBURNER MOD-DEV
MOD-EVAL
MOD-EVAL
Microfire LLC
MODULE INTERFACE BREAKOUT BOARD
MOD3-0001.0 Compare Parts
  • MOD3-0001.0 vs MOD-USB-RS232
  • MOD3-0001.0 vs MOD-IO2
  • MOD3-0001.0 vs MOD-IO
  • MOD3-0001.0 vs MOD-ENC28J60
  • MOD3-0001.0 vs MOD2-0001.0
  • MOD3-0001.0 vs MOD1-0001.0
  • MOD3-0001.0 vs MOD-EVAL
  • MOD3-0001.0 vs MOD-DEV-100 REV 1.12
  • MOD3-0001.0 vs MOD4-0001.0
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!