☰
ZDESK-21
ZDESK-21
Obsolete
Description:  ZIGBEE HOMEAUTOMATION DESKTOPKIT
Manufacturer:  MMB Networks
Datasheet:   ZDESK-21 Datasheet
History Price: Obsolete
In Stock: 38880
ZDESK-21 Specification
Specification
Part No
ZDESK-21
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MMB Networks
Series
RapidConnect?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (ZigBee?)
For Use With/Related Products
2.4GHz
Supplied Contents
-
Type
Board(s)
ZDESK-21 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods