☰
PX1-R
PX1-R
Active
Description:  VECTOR GRAPHICS LASER PROJECTOR,
Manufacturer:  Mirrorcle Technologies
Datasheet:   PX1-R Datasheet
History Price: $999
In Stock: 2720
PX1-R Specification
Specification
Part No
PX1-R
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Mirrorcle Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
Vector Graphics Laser Projection (VGLP)
Embedded
No
Utilized IC / Part
EaZy4.0
Primary Attributes
5V Power Supply
Supplied Contents
Board(s), Cable(s), Accessories
PX1-R PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend