☰
PX1-G
PX1-G
Active
Description:  VECTOR GRAPHICS LASER PROJECTOR,
Manufacturer:  Mirrorcle Technologies
Datasheet:   PX1-G Datasheet
History Price: $999
In Stock: 47840
PX1-G Specification
Specification
Part No
PX1-G
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Mirrorcle Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
Vector Graphics Laser Projection (VGLP)
Embedded
No
Utilized IC / Part
EaZy4.0
Primary Attributes
5V Power Supply
Supplied Contents
Board(s), Cable(s), Accessories
PX1-G PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.