MIKROE-1142
MIKROE-1142
Active
Description:  DISPLAY BOARD EASYTFT
Manufacturer:  MikroElektronika
Datasheet:   MIKROE-1142 Datasheet
History Price: $35
In Stock: 41500
MIKROE-1142 Specification
Specification
Part No
MIKROE-1142
Category
Kits Accessories
Manufacturer
MikroElektronika
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
LCD Display
For Use With/Related Products
ILI9341
MIKROE-1142 PDF Datasheet
MIKROE-1142 Related Parts
MIKROE-1025
MIKROE-1025
MikroElektronika
BOARD EASYINPUT IDC10 PORT
MIKROE-1134
MIKROE-1134
MikroElektronika
ETHERNET ROLL CABLE TRANSPARENT
MIKROE-128
MIKROE-128
MikroElektronika
BOARD EASYCONNECT
MIKROE-1283
MIKROE-1283
MikroElektronika
MICROSD CARD 8GB WITH ADAPTER
MIKROE-1302
MIKROE-1302
MikroElektronika
CBL THERM TYPE-K GLASS PCC-SMP
MIKROE-1303
MIKROE-1303
MikroElektronika
ADAPTER MIKROPROG TO ST-LINK V2
MIKROE-131
MIKROE-131
MikroElektronika
BOARD LCD ADAPTER PAR 2X16-4X20
MIKROE-1401
MIKROE-1401
MikroElektronika
DISPLAY TOUCH 4.3" TFT 480X272
MIKROE-159
MIKROE-159
MikroElektronika
CHARACTER LCD 4X20 WITH LARGE DI
MIKROE-1765
MIKROE-1765
MikroElektronika
BOARD ADAPTER 50-100MIL
MIKROE-1766
MIKROE-1766
MikroElektronika
FLAT CBL IDC10 1.27MM CONNECTOR
MIKROE-193
MIKROE-193
MikroElektronika
BOARD EASYPROTO
MIKROE-1142 Compare Parts
  • MIKROE-1142 vs MIKROE-791
  • MIKROE-1142 vs MIKROE-76
  • MIKROE-1142 vs MIKROE-6033
  • MIKROE-1142 vs MIKROE-576
  • MIKROE-1142 vs MIKROE-573
  • MIKROE-1142 vs MIKROE-5726
  • MIKROE-1142 vs MIKROE-572
  • MIKROE-1142 vs MIKROE-571
  • MIKROE-1142 vs MIKROE-55
  • MIKROE-1142 vs MIKROE-5297
  • MIKROE-1142 vs MIKROE-5085
  • MIKROE-1142 vs MIKROE-499
  • MIKROE-1142 vs MIKROE-486
  • MIKROE-1142 vs MIKROE-485
  • MIKROE-1142 vs MIKROE-478
  • MIKROE-1142 vs MIKROE-448
  • MIKROE-1142 vs MIKROE-4319
  • MIKROE-1142 vs MIKROE-429
  • MIKROE-1142 vs MIKROE-4283
  • MIKROE-1142 vs MIKROE-4248
  • MIKROE-1142 vs MIKROE-4247
  • MIKROE-1142 vs MIKROE-392
  • MIKROE-1142 vs MIKROE-322
  • MIKROE-1142 vs MIKROE-319
  • MIKROE-1142 vs MIKROE-316
  • MIKROE-1142 vs MIKROE-315
  • MIKROE-1142 vs MIKROE-314
  • MIKROE-1142 vs MIKROE-2823
  • MIKROE-1142 vs MIKROE-269
  • MIKROE-1142 vs MIKROE-260
  • MIKROE-1142 vs MIKROE-2519
  • MIKROE-1142 vs MIKROE-2457
  • MIKROE-1142 vs MIKROE-2456
  • MIKROE-1142 vs MIKROE-224
  • MIKROE-1142 vs MIKROE-207
  • MIKROE-1142 vs MIKROE-206
  • MIKROE-1142 vs MIKROE-205
  • MIKROE-1142 vs MIKROE-204
  • MIKROE-1142 vs MIKROE-202
  • MIKROE-1142 vs MIKROE-201
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery