Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ MikroElektronika MIKROE-1135
MIKROE-1135
Not For New Designs
Expansion Boards, Daughter Cards
Description:
RF TXRX MODULE WIFI TRACE ANT
Manufacturer:
MikroElektronika
Datasheet:
MIKROE-1135 Datasheet
History Price: $105
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIKROE-1135 Specification
Specification
Part No
MIKROE-1135
Category
Expansion Boards, Daughter Cards
Manufacturer
MikroElektronika
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
mikroBUS? Click?
Platform
RF
Type
WiFi
Function
MRF24WB0MA, MCW1001
Utilized IC / Part
Board(s)
MIKROE-1135 PDF Datasheet
MIKROE-1135 Datasheet
Click and Download: MIKROE-1135 Datasheet
MIKROE-1135 Related Parts
MIKROE-1032
MikroElektronika
BOARD GPS CLICK UART/I2C
MIKROE-1133
MikroElektronika
BOARD GPS CLICK L10
MIKROE-1154
MikroElektronika
BOARD MIKROBUS SHIELD MIKROMEDIA
MIKROE-1194
MikroElektronika
BOARD ACCEL CLICK
MIKROE-1195
MikroElektronika
BOARD IRDA2 CLICK
MIKROE-1196
MikroElektronika
BOARD OPTO CLICK
MIKROE-1197
MikroElektronika
BOARD THERMO CLICK
MIKROE-1199
MikroElektronika
BOARD FLASH CLICK
MIKROE-1200
MikroElektronika
BOARD EEPROM CLICK
MIKROE-1201
MikroElektronika
BOARD 7SEG CLICK
MIKROE-1203
MikroElektronika
BOARD USB UART CLICK
MIKROE-1204
MikroElektronika
BOARD USB SPI CLICK
MIKROE-1135 Compare Parts
MIKROE-1135 vs MIKROE-989
MIKROE-1135 vs MIKROE-988
MIKROE-1135 vs MIKROE-987
MIKROE-1135 vs MIKROE-986
MIKROE-1135 vs MIKROE-971
MIKROE-1135 vs MIKROE-958
MIKROE-1135 vs MIKROE-951
MIKROE-1135 vs MIKROE-950
MIKROE-1135 vs MIKROE-949
MIKROE-1135 vs MIKROE-948
MIKROE-1135 vs MIKROE-947
MIKROE-1135 vs MIKROE-946
MIKROE-1135 vs MIKROE-945
MIKROE-1135 vs MIKROE-938
MIKROE-1135 vs MIKROE-925
MIKROE-1135 vs MIKROE-924
MIKROE-1135 vs MIKROE-923
MIKROE-1135 vs MIKROE-922
MIKROE-1135 vs MIKROE-782
MIKROE-1135 vs MIKROE-767
MIKROE-1135 vs MIKROE-712
MIKROE-1135 vs MIKROE-5793
MIKROE-1135 vs MIKROE-5784
MIKROE-1135 vs MIKROE-5774
MIKROE-1135 vs MIKROE-5772
MIKROE-1135 vs MIKROE-5771
MIKROE-1135 vs MIKROE-5742
MIKROE-1135 vs MIKROE-5741
MIKROE-1135 vs MIKROE-5740
MIKROE-1135 vs MIKROE-574
MIKROE-1135 vs MIKROE-5739
MIKROE-1135 vs MIKROE-5736
MIKROE-1135 vs MIKROE-5735
MIKROE-1135 vs MIKROE-5734
MIKROE-1135 vs MIKROE-5725
MIKROE-1135 vs MIKROE-5724
MIKROE-1135 vs MIKROE-5690
MIKROE-1135 vs MIKROE-5684
MIKROE-1135 vs MIKROE-5683
MIKROE-1135 vs MIKROE-5682
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!