☰
EHE004
EHE004
Discontinued at Digi-Key
Description:  BOARD ENERGY HARVESTING
Manufacturer:  Mide Technology
Datasheet:   EHE004 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1520
EHE004 Specification
Specification
Part No
EHE004
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Mide Technology
Series
Volture?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy Harvesting
Embedded
No
Utilized IC / Part
LTC3588
Primary Attributes
User Selectable Output Voltage
Supplied Contents
Board(s)
EHE004 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)