Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Midas Touch MFC-1082Q DEVELOPMENT KIT
MFC-1082Q DEVELOPMENT KIT
Active
Sensor Evaluation Boards
Description:
CIRCULAR CAPACTIVE FINGERPRINT S
Manufacturer:
Midas Touch
Datasheet:
MFC-1082Q DEVELOPMENT KIT Datasheet
History Price: $49
In Stock: 24310
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MFC-1082Q DEVELOPMENT KIT Specification
Specification
Part No
MFC-1082Q DEVELOPMENT KIT
Category
Sensor Evaluation Boards
Manufacturer
Midas Touch
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Fingerprint
Sensing Range
-
Interface
SPI
Sensitivity
-
Voltage - Supply
2.6V ~ 3.6V
Embedded
Yes, MCU
Supplied Contents
Board(s)
Utilized IC / Part
MFC-1082Q
MFC-1082Q DEVELOPMENT KIT PDF Datasheet
MFC-1082Q DEVELOPMENT KIT Datasheet
Click and Download: MFC-1082Q DEVELOPMENT KIT Datasheet
MFC-1082Q DEVELOPMENT KIT Compare Parts
MFC-1082Q DEVELOPMENT KIT vs MFC-2160 DEVELOPMENT KIT
MFC-1082Q DEVELOPMENT KIT vs MFC2030-EVAL
MFC-1082Q DEVELOPMENT KIT vs MFC-1082 DEVELOPMENT KIT
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend