☰
VIDEO-DC-CXP
VIDEO-DC-CXP
Active
Description:  COAXPRESS FMC KIT
Manufacturer:  Microchip Technology
History Price: $1115.74
In Stock: 640
VIDEO-DC-CXP Specification
Specification
Part No
VIDEO-DC-CXP
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
CoaXPress FMC Daughter Card
Platform
Interface
Type
FPGA Mezzanine Card (FMC)
Function
MPF100T-1FCSG325I
Utilized IC / Part
Board(s), Cable(s), Accessories
VIDEO-DC-CXP Compare Parts
  • VIDEO-DC-CXP vs VIDEO-DC-USXGMII
  • VIDEO-DC-CXP vs VIDIO-12G-X
  • VIDEO-DC-CXP vs VIDIO-12G-A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.